Hubbell Incorporated Open Type Control Transformer TA83300

Description
3 INCH W X 4.13 INCH D X 2.59 INCH H SIZE 60 HZ FREQUENCY RATING UL, CSA APPROVAL NEMA APPLICABLE STANDARD 0.5 INCH L X 0.22 INCH W SLOT MOUNTING 50 VA POWER RATING 600 V PRIMARY VOLTAGE 12/24 V SECONDARY VOLTAGE 130 INSULATION CLASS 80 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 SERIES TA MODEL
Datasheet
Description
3 INCH W X 4.13 INCH D X 2.59 INCH H SIZE 60 HZ FREQUENCY RATING UL, CSA APPROVAL NEMA APPLICABLE STANDARD 0.5 INCH L X 0.22 INCH W SLOT MOUNTING 50 VA POWER RATING 600 V PRIMARY VOLTAGE 12/24 V SECONDARY VOLTAGE 130 INSULATION CLASS 80 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 SERIES TA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Type Control Transformer - TA83300 - Hubbell Incorporated
Orange, CT, USA
Open Type Control Transformer
TA83300
Open Type Control Transformer TA83300
3 INCH W X 4.13 INCH D X 2.59 INCH H SIZE 60 HZ FREQUENCY RATING UL, CSA APPROVAL NEMA APPLICABLE STANDARD 0.5 INCH L X 0.22 INCH W SLOT MOUNTING 50 VA POWER RATING 600 V PRIMARY VOLTAGE 12/24 V SECONDARY VOLTAGE 130 INSULATION CLASS 80 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 SERIES TA MODEL
  • 3 INCH W X 4.13 INCH D X 2.59 INCH H SIZE
  • 60 HZ FREQUENCY RATING
  • UL, CSA APPROVAL
  • NEMA APPLICABLE STANDARD
  • 0.5 INCH L X 0.22 INCH W SLOT MOUNTING
  • 50 VA POWER RATING
  • 600 V PRIMARY VOLTAGE
  • 12/24 V SECONDARY VOLTAGE
  • 130 INSULATION CLASS
  • 80 DEG C TEMPERATURE RISE
  • NUMBER OF PHASES 1
  • SERIES TA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number TA83300
Product Name Open Type Control Transformer
Other Transformer Types / Applications Industrial Control Transformer
Standards CSA; UL
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:4 LTCC Transformer, 650 - 1250 MHz, 50Ω - TCN4-13+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
98% Efficiency 400KVA 500KVA Power Transformer Outdoor Indoor 400 500 KVA 3 Phase Transformer Customizable - No.1601487374849 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Single Phase Transformer; Solar Power Transformer; Three Phase Transformers (optional feature)
View Details
Pulse Transformers - 196454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Other Transformer Types / Applications Pulse Transformers
Mounting Through hole
Standards RoHS
View Details
Control Circuit Transformer - 1497A-A5-M7-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 230 to 575 volts
Power Rating (VA) 200 VA
View Details