Hubbell Incorporated Open Type Control Transformer TA83224

Description
11.92 INCH W X 7.06 INCH D X 8.75 INCH H SIZE 60 HZ FREQUENCY RATING UL, CSA APPROVAL NEMA APPLICABLE STANDARD 0.81 INCH L X 0.41 INCH W SLOT MOUNTING 5000 VA POWER RATING 240 X 480 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 130 INSULATION CLASS 80 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 TA MODEL
Datasheet
Description
11.92 INCH W X 7.06 INCH D X 8.75 INCH H SIZE 60 HZ FREQUENCY RATING UL, CSA APPROVAL NEMA APPLICABLE STANDARD 0.81 INCH L X 0.41 INCH W SLOT MOUNTING 5000 VA POWER RATING 240 X 480 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 130 INSULATION CLASS 80 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 TA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Type Control Transformer - TA83224 - Hubbell Incorporated
Orange, CT, USA
Open Type Control Transformer
TA83224
Open Type Control Transformer TA83224
11.92 INCH W X 7.06 INCH D X 8.75 INCH H SIZE 60 HZ FREQUENCY RATING UL, CSA APPROVAL NEMA APPLICABLE STANDARD 0.81 INCH L X 0.41 INCH W SLOT MOUNTING 5000 VA POWER RATING 240 X 480 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 130 INSULATION CLASS 80 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 TA MODEL
  • 11.92 INCH W X 7.06 INCH D X 8.75 INCH H SIZE
  • 60 HZ FREQUENCY RATING
  • UL, CSA APPROVAL
  • NEMA APPLICABLE STANDARD
  • 0.81 INCH L X 0.41 INCH W SLOT MOUNTING
  • 5000 VA POWER RATING
  • 240 X 480 V PRIMARY VOLTAGE
  • 120/240 V SECONDARY VOLTAGE
  • 130 INSULATION CLASS
  • 80 DEG C TEMPERATURE RISE
  • NUMBER OF PHASES 1
  • TA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number TA83224
Product Name Open Type Control Transformer
Other Transformer Types / Applications Industrial Control Transformer
Standards CSA; UL
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:1 LTCC Transformer, 700 - 1100 MHz, 50Ω - NCS1-112+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
3 Phase 3kva 5kva 7kva 10kva 15kva 30kva Step Down up Isolation Transformer - No.1601406855824 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details
Chassis Mounting Transformers - 1237387 - RS Components, Ltd.
Specs
Mounting Chassis; Din rail
Standards RoHS
View Details
CCT Standard Transformer - 1497-B-AXJK-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 80 VA
View Details