Hubbell Incorporated Open Type Control Transformer TA83221

Description
6-3/4 INCH W X 8.8 INCH D X 5.72 INCH H SIZE 60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA APPLICABLE STANDARD 1/2 INCH L X 0.31 INCH W SLOT MOUNTING 1500 VA POWER RATING SCREW TERMINAL TYPE 240 X 480 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 1500 POWER RATING IN VA 80 DEG C TEMPERATURE RISE TRANSFORMER[T], ACME. BRAND INSULATION CLASS 130 DEG C POWER RATING IN VA - UOM VA TA MODEL
Datasheet
Description
6-3/4 INCH W X 8.8 INCH D X 5.72 INCH H SIZE 60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA APPLICABLE STANDARD 1/2 INCH L X 0.31 INCH W SLOT MOUNTING 1500 VA POWER RATING SCREW TERMINAL TYPE 240 X 480 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 1500 POWER RATING IN VA 80 DEG C TEMPERATURE RISE TRANSFORMER[T], ACME. BRAND INSULATION CLASS 130 DEG C POWER RATING IN VA - UOM VA TA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Type Control Transformer - TA83221 - Hubbell Incorporated
Orange, CT, USA
Open Type Control Transformer
TA83221
Open Type Control Transformer TA83221
6-3/4 INCH W X 8.8 INCH D X 5.72 INCH H SIZE 60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA APPLICABLE STANDARD 1/2 INCH L X 0.31 INCH W SLOT MOUNTING 1500 VA POWER RATING SCREW TERMINAL TYPE 240 X 480 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 1500 POWER RATING IN VA 80 DEG C TEMPERATURE RISE TRANSFORMER[T], ACME. BRAND INSULATION CLASS 130 DEG C POWER RATING IN VA - UOM VA TA MODEL
  • 6-3/4 INCH W X 8.8 INCH D X 5.72 INCH H SIZE
  • 60 HZ FREQUENCY RATING
  • UL, CSA APPROVAL
  • ANSI, NEMA APPLICABLE STANDARD
  • 1/2 INCH L X 0.31 INCH W SLOT MOUNTING
  • 1500 VA POWER RATING
  • SCREW TERMINAL TYPE
  • 240 X 480 V PRIMARY VOLTAGE
  • 120/240 V SECONDARY VOLTAGE
  • 1500 POWER RATING IN VA
  • 80 DEG C TEMPERATURE RISE
  • TRANSFORMER[T], ACME. BRAND
  • INSULATION CLASS 130 DEG C
  • POWER RATING IN VA - UOM VA
  • TA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number TA83221
Product Name Open Type Control Transformer
Other Transformer Types / Applications Industrial Control Transformer
Standards ANSI; CSA; UL
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:16 CORE & WIRE Transformer, 40 - 300 MHz, 50Ω - TX16-R3T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
3 Phase 3kva 5kva 7kva 10kva 15kva 30kva Step Down up Isolation Transformer - No.1601406855824 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details
Variacs - 1226782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Other Transformer Types / Applications Three Phase Transformers; Variac
Mounting Free standing
Standards RoHS
View Details