Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim TA4C

Description
REFLECTOR TYPE 4-15/16 INCH DIA SIZE SPECULAR CLEAR ALZAK CONE, MATTE WHITE TRIM RING FINISH PH4A/PH4IC SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR16 75 W, PAR20 50 W INCANDESCENT LAMP TYPE LITEFRAME[TM] BRAND TA MODEL
Datasheet
Description
REFLECTOR TYPE 4-15/16 INCH DIA SIZE SPECULAR CLEAR ALZAK CONE, MATTE WHITE TRIM RING FINISH PH4A/PH4IC SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR16 75 W, PAR20 50 W INCANDESCENT LAMP TYPE LITEFRAME[TM] BRAND TA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - TA4C - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
TA4C
Incandescent/Fluorescent/HID Recessed Trim TA4C
REFLECTOR TYPE 4-15/16 INCH DIA SIZE SPECULAR CLEAR ALZAK CONE, MATTE WHITE TRIM RING FINISH PH4A/PH4IC SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR16 75 W, PAR20 50 W INCANDESCENT LAMP TYPE LITEFRAME[TM] BRAND TA MODEL
  • REFLECTOR TYPE
  • 4-15/16 INCH DIA SIZE
  • SPECULAR CLEAR ALZAK CONE, MATTE WHITE TRIM RING FINISH
  • PH4A/PH4IC SERIES RECESSED HOUSING USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION
  • INSULATED/NON-INSULATED CEILING TYPE
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR16 75 W, PAR20 50 W INCANDESCENT LAMP TYPE
  • LITEFRAME[TM] BRAND
  • TA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number TA4C
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details