Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim TA38BF

Description
BAFFLE WITH ADJUSTABLE LAMP TYPE BLACK BAFFLE FINISH PBX SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 150 W INCANDESCENT LAMP TYPE LITEBOX[R] BRAND ADJUSTABILITY 35 DEGREE VERTICAL X 350 DEGREE HORIZONTAL TA MODEL
Datasheet
Description
BAFFLE WITH ADJUSTABLE LAMP TYPE BLACK BAFFLE FINISH PBX SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 150 W INCANDESCENT LAMP TYPE LITEBOX[R] BRAND ADJUSTABILITY 35 DEGREE VERTICAL X 350 DEGREE HORIZONTAL TA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - TA38BF - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
TA38BF
Incandescent/Fluorescent/HID Recessed Trim TA38BF
BAFFLE WITH ADJUSTABLE LAMP TYPE BLACK BAFFLE FINISH PBX SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 150 W INCANDESCENT LAMP TYPE LITEBOX[R] BRAND ADJUSTABILITY 35 DEGREE VERTICAL X 350 DEGREE HORIZONTAL TA MODEL
  • BAFFLE WITH ADJUSTABLE LAMP TYPE
  • BLACK BAFFLE FINISH
  • PBX SERIES RECESSED HOUSING USED ON
  • UL, CSA APPROVAL
  • RESIDENTIAL, COMMERCIAL APPLICATION
  • NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR38 150 W INCANDESCENT LAMP TYPE
  • LITEBOX[R] BRAND
  • ADJUSTABILITY 35 DEGREE VERTICAL X 350 DEGREE HORIZONTAL
  • TA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number TA38BF
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details