Hubbell IncorporatedOpen Type Control TransformerTA281205
Description
11.92 INCH W X 7.52 INCH D X 9.49 INCH H SIZE
50/60 HZ FREQUENCY RATING
UL, CSA APPROVAL
ANSI, NEMA APPLICABLE STANDARD
0.81 INCH L X 0.41 INCH W SLOT MOUNTING
5000 VA POWER RATING
SCREW TERMINAL TYPE
208/500 V, 220/380/440/550 V, 230/400/460/575 V, 240/416/480/600 V PRIMARY VOLTAGE
85/100/110 V, 91/110/120 V, 95/115/125 V, 99/120/130 V SECONDARY VOLTAGE
5000 POWER RATING IN VA
80 DEG C TEMPERATURE RISE
TRANSFORMER[T], ACME. BRAND
INSULATION CLASS 130 DEG C
POWER RATING IN VA - UOM VA
TA MODEL
Hubbell Incorporated
Done
Datasheet
Description
11.92 INCH W X 7.52 INCH D X 9.49 INCH H SIZE
50/60 HZ FREQUENCY RATING
UL, CSA APPROVAL
ANSI, NEMA APPLICABLE STANDARD
0.81 INCH L X 0.41 INCH W SLOT MOUNTING
5000 VA POWER RATING
SCREW TERMINAL TYPE
208/500 V, 220/380/440/550 V, 230/400/460/575 V, 240/416/480/600 V PRIMARY VOLTAGE
85/100/110 V, 91/110/120 V, 95/115/125 V, 99/120/130 V SECONDARY VOLTAGE
5000 POWER RATING IN VA
80 DEG C TEMPERATURE RISE
TRANSFORMER[T], ACME. BRAND
INSULATION CLASS 130 DEG C
POWER RATING IN VA - UOM VA
TA MODEL
11.92 INCH W X 7.52 INCH D X 9.49 INCH H SIZE
50/60 HZ FREQUENCY RATING
UL, CSA APPROVAL
ANSI, NEMA APPLICABLE STANDARD
0.81 INCH L X 0.41 INCH W SLOT MOUNTING
5000 VA POWER RATING
SCREW TERMINAL TYPE
208/500 V, 220/380/440/550 V, 230/400/460/575 V, 240/416/480/600 V PRIMARY VOLTAGE
85/100/110 V, 91/110/120 V, 95/115/125 V, 99/120/130 V SECONDARY VOLTAGE
5000 POWER RATING IN VA
80 DEG C TEMPERATURE RISE
TRANSFORMER[T], ACME. BRAND
INSULATION CLASS 130 DEG C
POWER RATING IN VA - UOM VA
TA MODEL
11.92 INCH W X 7.52 INCH D X 9.49 INCH H SIZE
50/60 HZ FREQUENCY RATING
UL, CSA APPROVAL
ANSI, NEMA APPLICABLE STANDARD
0.81 INCH L X 0.41 INCH W SLOT MOUNTING
5000 VA POWER RATING
SCREW TERMINAL TYPE
208/500 V, 220/380/440/550 V, 230/400/460/575 V, 240/416/480/600 V PRIMARY VOLTAGE
85/100/110 V, 91/110/120 V, 95/115/125 V, 99/120/130 V SECONDARY VOLTAGE
Other Transformer Types / Applications
Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Solar Power Transformer; Three Phase Transformers