Hubbell IncorporatedOpen Type Control TransformerTA281202
Description
7.5 INCH W X 7.45 INCH D X 7.66 INCH H SIZE
50/60 HZ FREQUENCY RATING
UL, CSA APPROVAL
NEMA APPLICABLE STANDARD
0.81 INCH L X 0.41 INCH W SLOT MOUNTING
2000 VA POWER RATING
240/416/480/600 V, 230/400/460/575 V, 220/380/440/550 V, 208/500 V PRIMARY VOLTAGE
99/120/130 V, 95/115/125 V, 91/110/120 V, 85/100/110 V SECONDARY VOLTAGE
130 INSULATION CLASS
80 DEG C TEMPERATURE RISE
NUMBER OF PHASES 1
SERIES TA MODEL
Hubbell Incorporated
Done
Datasheet
Description
7.5 INCH W X 7.45 INCH D X 7.66 INCH H SIZE
50/60 HZ FREQUENCY RATING
UL, CSA APPROVAL
NEMA APPLICABLE STANDARD
0.81 INCH L X 0.41 INCH W SLOT MOUNTING
2000 VA POWER RATING
240/416/480/600 V, 230/400/460/575 V, 220/380/440/550 V, 208/500 V PRIMARY VOLTAGE
99/120/130 V, 95/115/125 V, 91/110/120 V, 85/100/110 V SECONDARY VOLTAGE
130 INSULATION CLASS
80 DEG C TEMPERATURE RISE
NUMBER OF PHASES 1
SERIES TA MODEL
7.5 INCH W X 7.45 INCH D X 7.66 INCH H SIZE
50/60 HZ FREQUENCY RATING
UL, CSA APPROVAL
NEMA APPLICABLE STANDARD
0.81 INCH L X 0.41 INCH W SLOT MOUNTING
2000 VA POWER RATING
240/416/480/600 V, 230/400/460/575 V, 220/380/440/550 V, 208/500 V PRIMARY VOLTAGE
99/120/130 V, 95/115/125 V, 91/110/120 V, 85/100/110 V SECONDARY VOLTAGE
130 INSULATION CLASS
80 DEG C TEMPERATURE RISE
NUMBER OF PHASES 1
SERIES TA MODEL
7.5 INCH W X 7.45 INCH D X 7.66 INCH H SIZE
50/60 HZ FREQUENCY RATING
UL, CSA APPROVAL
NEMA APPLICABLE STANDARD
0.81 INCH L X 0.41 INCH W SLOT MOUNTING
2000 VA POWER RATING
240/416/480/600 V, 230/400/460/575 V, 220/380/440/550 V, 208/500 V PRIMARY VOLTAGE
99/120/130 V, 95/115/125 V, 91/110/120 V, 85/100/110 V SECONDARY VOLTAGE
Other Transformer Types / Applications
Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers