Hubbell Incorporated Open Type Control Transformer TA281008

Description
6.75 INCH W X 9.46 INCH D X 5.72 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL NEMA APPLICABLE STANDARD 0.5 INCH L X 0.31 INCH W SLOT MOUNTING 1500 VA POWER RATING 240/480/600 V, 230/460/575 V, 220/440/550 V PRIMARY VOLTAGE 120/100 V, 115/95 V, 110/90 V SECONDARY VOLTAGE 130 INSULATION CLASS 80 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 TA MODEL
Datasheet
Description
6.75 INCH W X 9.46 INCH D X 5.72 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL NEMA APPLICABLE STANDARD 0.5 INCH L X 0.31 INCH W SLOT MOUNTING 1500 VA POWER RATING 240/480/600 V, 230/460/575 V, 220/440/550 V PRIMARY VOLTAGE 120/100 V, 115/95 V, 110/90 V SECONDARY VOLTAGE 130 INSULATION CLASS 80 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 TA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Type Control Transformer - TA281008 - Hubbell Incorporated
Orange, CT, USA
Open Type Control Transformer
TA281008
Open Type Control Transformer TA281008
6.75 INCH W X 9.46 INCH D X 5.72 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL NEMA APPLICABLE STANDARD 0.5 INCH L X 0.31 INCH W SLOT MOUNTING 1500 VA POWER RATING 240/480/600 V, 230/460/575 V, 220/440/550 V PRIMARY VOLTAGE 120/100 V, 115/95 V, 110/90 V SECONDARY VOLTAGE 130 INSULATION CLASS 80 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 TA MODEL
  • 6.75 INCH W X 9.46 INCH D X 5.72 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA APPROVAL
  • NEMA APPLICABLE STANDARD
  • 0.5 INCH L X 0.31 INCH W SLOT MOUNTING
  • 1500 VA POWER RATING
  • 240/480/600 V, 230/460/575 V, 220/440/550 V PRIMARY VOLTAGE
  • 120/100 V, 115/95 V, 110/90 V SECONDARY VOLTAGE
  • 130 INSULATION CLASS
  • 80 DEG C TEMPERATURE RISE
  • NUMBER OF PHASES 1
  • TA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number TA281008
Product Name Open Type Control Transformer
Other Transformer Types / Applications Industrial Control Transformer
Standards CSA; UL
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:1 LTCC Transformer, 700 - 2700 MHz, 50Ω - TCW1-2700+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
Three Phase Dry Voltages Transformaor 15KVA 10KVA 30KVA 50KVA Step up Transformer 220v to 380v 3 Phase Porwer Price - No.1601437566245 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details
Audio Transformers - 1237210 - RS Components, Ltd.
Specs
Category Signal
Other Transformer Types / Applications Audio
Mounting Through hole
View Details
Control Circuit Transformer - 1497A-A4-M8-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 208 to 380 volts
Power Rating (VA) 150 VA
View Details