Hubbell Incorporated Open Type Control Transformer TA254538

Description
4.5 INCH W X 5.49 INCH D X 3.84 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL NEMA APPLICABLE STANDARD 0.5 INCH L X 0.22 INCH W SLOT MOUNTING 250 VA POWER RATING 380/440/550/600 V PRIMARY VOLTAGE 115/230 V SECONDARY VOLTAGE 130 INSULATION CLASS 80 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 TA MODEL
Datasheet
Description
4.5 INCH W X 5.49 INCH D X 3.84 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL NEMA APPLICABLE STANDARD 0.5 INCH L X 0.22 INCH W SLOT MOUNTING 250 VA POWER RATING 380/440/550/600 V PRIMARY VOLTAGE 115/230 V SECONDARY VOLTAGE 130 INSULATION CLASS 80 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 TA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Type Control Transformer - TA254538 - Hubbell Incorporated
Orange, CT, USA
Open Type Control Transformer
TA254538
Open Type Control Transformer TA254538
4.5 INCH W X 5.49 INCH D X 3.84 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL NEMA APPLICABLE STANDARD 0.5 INCH L X 0.22 INCH W SLOT MOUNTING 250 VA POWER RATING 380/440/550/600 V PRIMARY VOLTAGE 115/230 V SECONDARY VOLTAGE 130 INSULATION CLASS 80 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 TA MODEL
  • 4.5 INCH W X 5.49 INCH D X 3.84 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA APPROVAL
  • NEMA APPLICABLE STANDARD
  • 0.5 INCH L X 0.22 INCH W SLOT MOUNTING
  • 250 VA POWER RATING
  • 380/440/550/600 V PRIMARY VOLTAGE
  • 115/230 V SECONDARY VOLTAGE
  • 130 INSULATION CLASS
  • 80 DEG C TEMPERATURE RISE
  • NUMBER OF PHASES 1
  • TA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number TA254538
Product Name Open Type Control Transformer
Other Transformer Types / Applications Industrial Control Transformer
Standards CSA; UL
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:1 CORE & WIRE Transformer, 1.5 - 500 MHz, 50Ω - TC1-1X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
500KVA 800KVA 750 KVA 630KVA 400KVA Dry Transformer 400KW Step up Down Transformer 380V 400V 415V 440V to 380V 400V 440V 415V - No.1601415899213 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Solar Power Transformer; Three Phase Transformers
View Details
Toroidal Transformers - 1730073 - RS Components, Ltd.
Specs
Standards RoHS
View Details
CCT Standard Transformer - 1497-C-AXJK-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 130 VA
View Details