Hubbell IncorporatedOpen Type Control TransformerTA253930
Description
11.92 INCH W X 7.02 INCH D X 8.83 INCH H SIZE
50/60 HZ FREQUENCY RATING
UL, CSA APPROVAL
NEMA APPLICABLE STANDARD
0.81 INCH L X 0.41 INCH W SLOT MOUNTING
3000 VA POWER RATING
240/480/600 V, 230/460/575 V, 220/440/550 V PRIMARY VOLTAGE
120/100 V, 115/95 V, 110/90 V SECONDARY VOLTAGE
130 INSULATION CLASS
80 DEG C TEMPERATURE RISE
NUMBER OF PHASES 1
SERIES TA MODEL
Hubbell Incorporated
Done
Datasheet
Description
11.92 INCH W X 7.02 INCH D X 8.83 INCH H SIZE
50/60 HZ FREQUENCY RATING
UL, CSA APPROVAL
NEMA APPLICABLE STANDARD
0.81 INCH L X 0.41 INCH W SLOT MOUNTING
3000 VA POWER RATING
240/480/600 V, 230/460/575 V, 220/440/550 V PRIMARY VOLTAGE
120/100 V, 115/95 V, 110/90 V SECONDARY VOLTAGE
130 INSULATION CLASS
80 DEG C TEMPERATURE RISE
NUMBER OF PHASES 1
SERIES TA MODEL
11.92 INCH W X 7.02 INCH D X 8.83 INCH H SIZE
50/60 HZ FREQUENCY RATING
UL, CSA APPROVAL
NEMA APPLICABLE STANDARD
0.81 INCH L X 0.41 INCH W SLOT MOUNTING
3000 VA POWER RATING
240/480/600 V, 230/460/575 V, 220/440/550 V PRIMARY VOLTAGE
120/100 V, 115/95 V, 110/90 V SECONDARY VOLTAGE
130 INSULATION CLASS
80 DEG C TEMPERATURE RISE
NUMBER OF PHASES 1
SERIES TA MODEL
11.92 INCH W X 7.02 INCH D X 8.83 INCH H SIZE
50/60 HZ FREQUENCY RATING
UL, CSA APPROVAL
NEMA APPLICABLE STANDARD
0.81 INCH L X 0.41 INCH W SLOT MOUNTING
3000 VA POWER RATING
240/480/600 V, 230/460/575 V, 220/440/550 V PRIMARY VOLTAGE
Other Transformer Types / Applications
Distribution Transformer; Harmonic Mitigating Transformer; Isolation (optional feature); Autotransformer; Power Transformer; Single Phase Transformer; Three Phase Transformers (optional feature)