Hubbell Incorporated Open Type Control Transformer TA253929

Description
7.5 INCH W X 7.9 INCH D X 7.66 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL NEMA APPLICABLE STANDARD 0.81 INCH L X 0.41 INCH W SLOT MOUNTING 2000 VA POWER RATING 240/480/600 V, 230/460/575 V, 220/440/550 V PRIMARY VOLTAGE 120/100 V, 115/95 V, 110/90 V SECONDARY VOLTAGE 130 INSULATION CLASS 80 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 TA MODEL
Datasheet
Description
7.5 INCH W X 7.9 INCH D X 7.66 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL NEMA APPLICABLE STANDARD 0.81 INCH L X 0.41 INCH W SLOT MOUNTING 2000 VA POWER RATING 240/480/600 V, 230/460/575 V, 220/440/550 V PRIMARY VOLTAGE 120/100 V, 115/95 V, 110/90 V SECONDARY VOLTAGE 130 INSULATION CLASS 80 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 TA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Type Control Transformer - TA253929 - Hubbell Incorporated
Orange, CT, USA
Open Type Control Transformer
TA253929
Open Type Control Transformer TA253929
7.5 INCH W X 7.9 INCH D X 7.66 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL NEMA APPLICABLE STANDARD 0.81 INCH L X 0.41 INCH W SLOT MOUNTING 2000 VA POWER RATING 240/480/600 V, 230/460/575 V, 220/440/550 V PRIMARY VOLTAGE 120/100 V, 115/95 V, 110/90 V SECONDARY VOLTAGE 130 INSULATION CLASS 80 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 TA MODEL
  • 7.5 INCH W X 7.9 INCH D X 7.66 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA APPROVAL
  • NEMA APPLICABLE STANDARD
  • 0.81 INCH L X 0.41 INCH W SLOT MOUNTING
  • 2000 VA POWER RATING
  • 240/480/600 V, 230/460/575 V, 220/440/550 V PRIMARY VOLTAGE
  • 120/100 V, 115/95 V, 110/90 V SECONDARY VOLTAGE
  • 130 INSULATION CLASS
  • 80 DEG C TEMPERATURE RISE
  • NUMBER OF PHASES 1
  • TA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number TA253929
Product Name Open Type Control Transformer
Other Transformer Types / Applications Industrial Control Transformer
Standards CSA; UL
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:2 LTCC Transformer, 4900 - 5875 MHz, 50Ω - TCW2-63+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
UL 480V to 240/120V Transformer Three Phase 480V Step-down Isolation Output Transformer for 120/240V Circuits - No.62043878899 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details
PCB Transformers - 1838314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCB/SMD; Pcb mount
Standards RoHS
View Details
Control Circuit Transformer - 1497A-A1-M7-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 230 to 575 volts
Power Rating (VA) 50 VA
View Details