Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim TA21

Description
ADJUSTABLE EYEBALL TYPE WHITE EYEBALL FINISH PBX/RMN/HBX/SBX/IDBX SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE BR30 75/85 W INCANDESCENT LAMP TYPE PAR30L METAL HALIDE 35/70 W HID LAMP TYPE LITEBOX[R] BRAND ADJUSTABILITY 30 DEGREE VERTICAL X 350 DEGREE HORIZONTAL TA MODEL
Datasheet
Description
ADJUSTABLE EYEBALL TYPE WHITE EYEBALL FINISH PBX/RMN/HBX/SBX/IDBX SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE BR30 75/85 W INCANDESCENT LAMP TYPE PAR30L METAL HALIDE 35/70 W HID LAMP TYPE LITEBOX[R] BRAND ADJUSTABILITY 30 DEGREE VERTICAL X 350 DEGREE HORIZONTAL TA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - TA21 - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
TA21
Incandescent/Fluorescent/HID Recessed Trim TA21
ADJUSTABLE EYEBALL TYPE WHITE EYEBALL FINISH PBX/RMN/HBX/SBX/IDBX SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE BR30 75/85 W INCANDESCENT LAMP TYPE PAR30L METAL HALIDE 35/70 W HID LAMP TYPE LITEBOX[R] BRAND ADJUSTABILITY 30 DEGREE VERTICAL X 350 DEGREE HORIZONTAL TA MODEL
  • ADJUSTABLE EYEBALL TYPE
  • WHITE EYEBALL FINISH
  • PBX/RMN/HBX/SBX/IDBX SERIES RECESSED HOUSING USED ON
  • UL, CSA APPROVAL
  • COMMERCIAL APPLICATION
  • INSULATED/NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • BR30 75/85 W INCANDESCENT LAMP TYPE
  • PAR30L METAL HALIDE 35/70 W HID LAMP TYPE
  • LITEBOX[R] BRAND
  • ADJUSTABILITY 30 DEGREE VERTICAL X 350 DEGREE HORIZONTAL
  • TA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number TA21
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details