Hubbell Lighting, Inc. Low Voltage Recessed Trim TA12C

Description
ADJUSTABLE SPECULAR REFLECTOR TYPE CLEAR REFLECTOR FINISH BX4-12/IBX4-12/RMN4- 12 SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION MR16 20 TO 50 W LAMP TYPE INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE LITEBOX[R] BRAND ADJUSTABILITY 30 DEGREE VERTICAL X 360 DEGREE HORIZONTAL TA MODEL
Datasheet
Description
ADJUSTABLE SPECULAR REFLECTOR TYPE CLEAR REFLECTOR FINISH BX4-12/IBX4-12/RMN4- 12 SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION MR16 20 TO 50 W LAMP TYPE INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE LITEBOX[R] BRAND ADJUSTABILITY 30 DEGREE VERTICAL X 360 DEGREE HORIZONTAL TA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Trim - TA12C - Hubbell Lighting, Inc.
Greenville, SC, USA
Low Voltage Recessed Trim
TA12C
Low Voltage Recessed Trim TA12C
ADJUSTABLE SPECULAR REFLECTOR TYPE CLEAR REFLECTOR FINISH BX4-12/IBX4-12/RMN4- 12 SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION MR16 20 TO 50 W LAMP TYPE INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE LITEBOX[R] BRAND ADJUSTABILITY 30 DEGREE VERTICAL X 360 DEGREE HORIZONTAL TA MODEL
  • ADJUSTABLE SPECULAR REFLECTOR TYPE
  • CLEAR REFLECTOR FINISH
  • BX4-12/IBX4-12/RMN4-12 SERIES RECESSED HOUSING USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • MR16 20 TO 50 W LAMP TYPE
  • INSULATED/NON-INSULATED CEILING TYPE
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • LITEBOX[R] BRAND
  • ADJUSTABILITY 30 DEGREE VERTICAL X 360 DEGREE HORIZONTAL
  • TA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number TA12C
Product Name Low Voltage Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details