Hubbell Lighting, Inc. Low Voltage Recessed Trim TA12BF

Description
ADJUSTABLE WITH BAFFLE TYPE BLACK BAFFLE FINISH BX4-12/IBX4-12/RMN4- 12 SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION MR16 20 TO 50 W LAMP TYPE INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE LITEBOX[R] BRAND ADJUSTABILITY 30 DEGREE VERTICAL X 360 DEGREE HORIZONTAL TA MODEL
Datasheet
Description
ADJUSTABLE WITH BAFFLE TYPE BLACK BAFFLE FINISH BX4-12/IBX4-12/RMN4- 12 SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION MR16 20 TO 50 W LAMP TYPE INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE LITEBOX[R] BRAND ADJUSTABILITY 30 DEGREE VERTICAL X 360 DEGREE HORIZONTAL TA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Trim - TA12BF - Hubbell Lighting, Inc.
Greenville, SC, USA
Low Voltage Recessed Trim
TA12BF
Low Voltage Recessed Trim TA12BF
ADJUSTABLE WITH BAFFLE TYPE BLACK BAFFLE FINISH BX4-12/IBX4-12/RMN4- 12 SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION MR16 20 TO 50 W LAMP TYPE INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE LITEBOX[R] BRAND ADJUSTABILITY 30 DEGREE VERTICAL X 360 DEGREE HORIZONTAL TA MODEL
  • ADJUSTABLE WITH BAFFLE TYPE
  • BLACK BAFFLE FINISH
  • BX4-12/IBX4-12/RMN4-12 SERIES RECESSED HOUSING USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • MR16 20 TO 50 W LAMP TYPE
  • INSULATED/NON-INSULATED CEILING TYPE
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • LITEBOX[R] BRAND
  • ADJUSTABILITY 30 DEGREE VERTICAL X 360 DEGREE HORIZONTAL
  • TA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number TA12BF
Product Name Low Voltage Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details