Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim TA120WW

Description
WALL WASH WITH BAFFLE TYPE STEEL MATERIAL BLACK BAFFLE FINISH BX4-120/IBX4-120/RMN 4-120 SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR16 40 W, R20 30 W INCANDESCENT LAMP TYPE LITEBOX[R] BRAND ADJUSTABILITY 20 DEGREE VERTICAL X 360 DEGREE HORIZONTAL AIR SHIELD RATED TA MODEL
Datasheet
Description
WALL WASH WITH BAFFLE TYPE STEEL MATERIAL BLACK BAFFLE FINISH BX4-120/IBX4-120/RMN 4-120 SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR16 40 W, R20 30 W INCANDESCENT LAMP TYPE LITEBOX[R] BRAND ADJUSTABILITY 20 DEGREE VERTICAL X 360 DEGREE HORIZONTAL AIR SHIELD RATED TA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - TA120WW - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
TA120WW
Incandescent/Fluorescent/HID Recessed Trim TA120WW
WALL WASH WITH BAFFLE TYPE STEEL MATERIAL BLACK BAFFLE FINISH BX4-120/IBX4-120/RMN 4-120 SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR16 40 W, R20 30 W INCANDESCENT LAMP TYPE LITEBOX[R] BRAND ADJUSTABILITY 20 DEGREE VERTICAL X 360 DEGREE HORIZONTAL AIR SHIELD RATED TA MODEL
  • WALL WASH WITH BAFFLE TYPE
  • STEEL MATERIAL
  • BLACK BAFFLE FINISH
  • BX4-120/IBX4-120/RMN4-120 SERIES RECESSED HOUSING USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION
  • INSULATED/NON-INSULATED CEILING TYPE
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR16 40 W, R20 30 W INCANDESCENT LAMP TYPE
  • LITEBOX[R] BRAND
  • ADJUSTABILITY 20 DEGREE VERTICAL X 360 DEGREE HORIZONTAL
  • AIR SHIELD RATED
  • TA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number TA120WW
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details