Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim TA120WBF

Description
ADJUSTABLE BAFFLE TYPE STEEL MATERIAL WHITE BAFFLE FINISH BX4-120/IBX4-120/RMN 4-120 SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR16 55 W, PAR20 50 W INCANDESCENT LAMP TYPE LITEBOX[R] BRAND ADJUSTABILITY 20 DEGREE VERTICAL X 360 DEGREE HORIZONTAL AIR SHIELD RATED TA MODEL
Datasheet
Description
ADJUSTABLE BAFFLE TYPE STEEL MATERIAL WHITE BAFFLE FINISH BX4-120/IBX4-120/RMN 4-120 SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR16 55 W, PAR20 50 W INCANDESCENT LAMP TYPE LITEBOX[R] BRAND ADJUSTABILITY 20 DEGREE VERTICAL X 360 DEGREE HORIZONTAL AIR SHIELD RATED TA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - TA120WBF - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
TA120WBF
Incandescent/Fluorescent/HID Recessed Trim TA120WBF
ADJUSTABLE BAFFLE TYPE STEEL MATERIAL WHITE BAFFLE FINISH BX4-120/IBX4-120/RMN 4-120 SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR16 55 W, PAR20 50 W INCANDESCENT LAMP TYPE LITEBOX[R] BRAND ADJUSTABILITY 20 DEGREE VERTICAL X 360 DEGREE HORIZONTAL AIR SHIELD RATED TA MODEL
  • ADJUSTABLE BAFFLE TYPE
  • STEEL MATERIAL
  • WHITE BAFFLE FINISH
  • BX4-120/IBX4-120/RMN4-120 SERIES RECESSED HOUSING USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION
  • INSULATED/NON-INSULATED CEILING TYPE
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR16 55 W, PAR20 50 W INCANDESCENT LAMP TYPE
  • LITEBOX[R] BRAND
  • ADJUSTABILITY 20 DEGREE VERTICAL X 360 DEGREE HORIZONTAL
  • AIR SHIELD RATED
  • TA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number TA120WBF
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details