Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim TA120E

Description
ADJUSTABLE EYEBALL TYPE WHITE EYEBALL FINISH BX4-120/IBX4-120/RMN 4-120 SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR16 40/75 W, PAR20 50 W, R20 30/70 W INCANDESCENT LAMP TYPE LITEBOX[R] BRAND TA MODEL
Datasheet
Description
ADJUSTABLE EYEBALL TYPE WHITE EYEBALL FINISH BX4-120/IBX4-120/RMN 4-120 SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR16 40/75 W, PAR20 50 W, R20 30/70 W INCANDESCENT LAMP TYPE LITEBOX[R] BRAND TA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - TA120E - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
TA120E
Incandescent/Fluorescent/HID Recessed Trim TA120E
ADJUSTABLE EYEBALL TYPE WHITE EYEBALL FINISH BX4-120/IBX4-120/RMN 4-120 SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR16 40/75 W, PAR20 50 W, R20 30/70 W INCANDESCENT LAMP TYPE LITEBOX[R] BRAND TA MODEL
  • ADJUSTABLE EYEBALL TYPE
  • WHITE EYEBALL FINISH
  • BX4-120/IBX4-120/RMN4-120 SERIES RECESSED HOUSING USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • INSULATED/NON-INSULATED CEILING TYPE
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR16 40/75 W, PAR20 50 W, R20 30/70 W INCANDESCENT LAMP TYPE
  • LITEBOX[R] BRAND
  • TA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number TA120E
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details