Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim TA120C

Description
ADJUSTABLE OPEN REFLECTOR TYPE CLEAR ALZAK REFLECTOR FINISH BX4-120/IBX4-120/RMN 4-120 SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR16 45/75 W, PAR20 50 W, R20 50/75 W INCANDESCENT LAMP TYPE LITEBOX[R] BRAND ADJUSTABILITY 20 DEGREE VERTICAL X 360 DEGREE HORIZONTAL AIR SHIELD RATED TA MODEL
Datasheet
Description
ADJUSTABLE OPEN REFLECTOR TYPE CLEAR ALZAK REFLECTOR FINISH BX4-120/IBX4-120/RMN 4-120 SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR16 45/75 W, PAR20 50 W, R20 50/75 W INCANDESCENT LAMP TYPE LITEBOX[R] BRAND ADJUSTABILITY 20 DEGREE VERTICAL X 360 DEGREE HORIZONTAL AIR SHIELD RATED TA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - TA120C - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
TA120C
Incandescent/Fluorescent/HID Recessed Trim TA120C
ADJUSTABLE OPEN REFLECTOR TYPE CLEAR ALZAK REFLECTOR FINISH BX4-120/IBX4-120/RMN 4-120 SERIES RECESSED HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR16 45/75 W, PAR20 50 W, R20 50/75 W INCANDESCENT LAMP TYPE LITEBOX[R] BRAND ADJUSTABILITY 20 DEGREE VERTICAL X 360 DEGREE HORIZONTAL AIR SHIELD RATED TA MODEL
  • ADJUSTABLE OPEN REFLECTOR TYPE
  • CLEAR ALZAK REFLECTOR FINISH
  • BX4-120/IBX4-120/RMN4-120 SERIES RECESSED HOUSING USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • INSULATED/NON-INSULATED CEILING TYPE
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR16 45/75 W, PAR20 50 W, R20 50/75 W INCANDESCENT LAMP TYPE
  • LITEBOX[R] BRAND
  • ADJUSTABILITY 20 DEGREE VERTICAL X 360 DEGREE HORIZONTAL
  • AIR SHIELD RATED
  • TA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number TA120C
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details