Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim T50L

Description
GLASS LENS TYPE MATTE WHITE TRIM RING FINISH H4/H4IC/H4R SERIES DOWN LIGHT USED ON WET LOCATION APPLICATION INSULATED/NON INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR 16 45 W, PAR 20 35/50 W, R 20 50 W INCANDESCENT LAMP TYPE
Datasheet
Description
GLASS LENS TYPE MATTE WHITE TRIM RING FINISH H4/H4IC/H4R SERIES DOWN LIGHT USED ON WET LOCATION APPLICATION INSULATED/NON INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR 16 45 W, PAR 20 35/50 W, R 20 50 W INCANDESCENT LAMP TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - T50L - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
T50L
Incandescent/Fluorescent/HID Recessed Trim T50L
GLASS LENS TYPE MATTE WHITE TRIM RING FINISH H4/H4IC/H4R SERIES DOWN LIGHT USED ON WET LOCATION APPLICATION INSULATED/NON INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR 16 45 W, PAR 20 35/50 W, R 20 50 W INCANDESCENT LAMP TYPE
  • GLASS LENS TYPE
  • MATTE WHITE TRIM RING FINISH
  • H4/H4IC/H4R SERIES DOWN LIGHT USED ON
  • WET LOCATION APPLICATION
  • INSULATED/NON INSULATED CEILING TYPE
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR 16 45 W, PAR 20 35/50 W, R 20 50 W INCANDESCENT LAMP TYPE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number T50L
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application WET LOCATION
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details