Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim T46

Description
EYELID WALL WASHER TYPE MATTE WHITE EYELID WALL WASHER FINISH H4/H4IC/H4R SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR16 55 W, PAR20 50 W, R20 30/50 W INCANDESCENT LAMP TYPE LITEFRAME[TM] BRAND
Datasheet
Description
EYELID WALL WASHER TYPE MATTE WHITE EYELID WALL WASHER FINISH H4/H4IC/H4R SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR16 55 W, PAR20 50 W, R20 30/50 W INCANDESCENT LAMP TYPE LITEFRAME[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - T46 - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
T46
Incandescent/Fluorescent/HID Recessed Trim T46
EYELID WALL WASHER TYPE MATTE WHITE EYELID WALL WASHER FINISH H4/H4IC/H4R SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR16 55 W, PAR20 50 W, R20 30/50 W INCANDESCENT LAMP TYPE LITEFRAME[TM] BRAND
  • EYELID WALL WASHER TYPE
  • MATTE WHITE EYELID WALL WASHER FINISH
  • H4/H4IC/H4R SERIES RECESSED HOUSING USED ON
  • UL, CSA APPROVAL
  • INSULATED/NON-INSULATED CEILING TYPE
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR16 55 W, PAR20 50 W, R20 30/50 W INCANDESCENT LAMP TYPE
  • LITEFRAME[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number T46
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details