Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim T42W

Description
REFLECTOR TYPE MATTE WHITE REFLECTOR FINISH H4/H4IC/H4R SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR16 75 W, PAR20 50 W, R20 50 W INCANDESCENT LAMP TYPE LITEFRAME[TM] BRAND
Datasheet
Description
REFLECTOR TYPE MATTE WHITE REFLECTOR FINISH H4/H4IC/H4R SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR16 75 W, PAR20 50 W, R20 50 W INCANDESCENT LAMP TYPE LITEFRAME[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - T42W - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
T42W
Incandescent/Fluorescent/HID Recessed Trim T42W
REFLECTOR TYPE MATTE WHITE REFLECTOR FINISH H4/H4IC/H4R SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR16 75 W, PAR20 50 W, R20 50 W INCANDESCENT LAMP TYPE LITEFRAME[TM] BRAND
  • REFLECTOR TYPE
  • MATTE WHITE REFLECTOR FINISH
  • H4/H4IC/H4R SERIES RECESSED HOUSING USED ON
  • UL, CSA APPROVAL
  • INSULATED/NON-INSULATED CEILING TYPE
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR16 75 W, PAR20 50 W, R20 50 W INCANDESCENT LAMP TYPE
  • LITEFRAME[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number T42W
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details