Hubbell Incorporated Dry Type General Purpose Transformer T2A795171S

Description
14.17 INCH W X 8.82 INCH D X 11.83 INCH H SIZE 60 HZ FREQUENCY RATING 3 PHASE(S) UL, CSA APPROVAL WALL MOUNTING ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 6 KVA POWER RATING 600 V DELTA PRIMARY VOLTAGE 480 V STAR/277 V SECONDARY VOLTAGE 6 POWER RATING IN KVA 115 DEG C TEMPERATURE RISE TRANSFORMER[T], ACME. BRAND APPLICABLE STANDARD NEC POWER RATING IN KVA - UOM KVA T-2A MODEL
Datasheet
Description
14.17 INCH W X 8.82 INCH D X 11.83 INCH H SIZE 60 HZ FREQUENCY RATING 3 PHASE(S) UL, CSA APPROVAL WALL MOUNTING ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 6 KVA POWER RATING 600 V DELTA PRIMARY VOLTAGE 480 V STAR/277 V SECONDARY VOLTAGE 6 POWER RATING IN KVA 115 DEG C TEMPERATURE RISE TRANSFORMER[T], ACME. BRAND APPLICABLE STANDARD NEC POWER RATING IN KVA - UOM KVA T-2A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type General Purpose Transformer - T2A795171S - Hubbell Incorporated
Orange, CT, USA
Dry Type General Purpose Transformer
T2A795171S
Dry Type General Purpose Transformer T2A795171S
14.17 INCH W X 8.82 INCH D X 11.83 INCH H SIZE 60 HZ FREQUENCY RATING 3 PHASE(S) UL, CSA APPROVAL WALL MOUNTING ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 6 KVA POWER RATING 600 V DELTA PRIMARY VOLTAGE 480 V STAR/277 V SECONDARY VOLTAGE 6 POWER RATING IN KVA 115 DEG C TEMPERATURE RISE TRANSFORMER[T], ACME. BRAND APPLICABLE STANDARD NEC POWER RATING IN KVA - UOM KVA T-2A MODEL
  • 14.17 INCH W X 8.82 INCH D X 11.83 INCH H SIZE
  • 60 HZ FREQUENCY RATING
  • 3 PHASE(S)
  • UL, CSA APPROVAL
  • WALL MOUNTING
  • ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION
  • 6 KVA POWER RATING
  • 600 V DELTA PRIMARY VOLTAGE
  • 480 V STAR/277 V SECONDARY VOLTAGE
  • 6 POWER RATING IN KVA
  • 115 DEG C TEMPERATURE RISE
  • TRANSFORMER[T], ACME. BRAND
  • APPLICABLE STANDARD NEC
  • POWER RATING IN KVA - UOM KVA
  • T-2A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number T2A795171S
Product Name Dry Type General Purpose Transformer
Other Transformer Types / Applications General Purpose Transformer
Mounting Wall Mounted
Standards CSA; UL
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:2 LTCC Transformer, 2150 - 3600 MHz, 50Ω - TCW2-362+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
Temperature Display 1000KVA Transformer Price 1250KVA 1000 1250 KVA - No.1601504525881 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Rectifier Transformer; Three Phase Transformers
View Details
PCB Transformers - 1738857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details
CCT Standard Transformer - 1497-C-AXJK-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 130 VA
View Details