Hubbell Incorporated Dry Type General Purpose Transformer T2A793301S

Description
12.37 INCH W X 7.47 INCH D X 10.38 INCH H SIZE 60 HZ FREQUENCY RATING 3 PHASE(S) UL, CSA APPROVAL WALL MOUNTING ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 3 KVA POWER RATING 600 V DELTA PRIMARY VOLTAGE 208 V STAR/120 V SECONDARY VOLTAGE 3 POWER RATING IN KVA 115 DEG C TEMPERATURE RISE TRANSFORMER[T], ACME. BRAND APPLICABLE STANDARD NEC POWER RATING IN KVA - UOM KVA T-2A MODEL
Datasheet
Description
12.37 INCH W X 7.47 INCH D X 10.38 INCH H SIZE 60 HZ FREQUENCY RATING 3 PHASE(S) UL, CSA APPROVAL WALL MOUNTING ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 3 KVA POWER RATING 600 V DELTA PRIMARY VOLTAGE 208 V STAR/120 V SECONDARY VOLTAGE 3 POWER RATING IN KVA 115 DEG C TEMPERATURE RISE TRANSFORMER[T], ACME. BRAND APPLICABLE STANDARD NEC POWER RATING IN KVA - UOM KVA T-2A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type General Purpose Transformer - T2A793301S - Hubbell Incorporated
Orange, CT, USA
Dry Type General Purpose Transformer
T2A793301S
Dry Type General Purpose Transformer T2A793301S
12.37 INCH W X 7.47 INCH D X 10.38 INCH H SIZE 60 HZ FREQUENCY RATING 3 PHASE(S) UL, CSA APPROVAL WALL MOUNTING ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 3 KVA POWER RATING 600 V DELTA PRIMARY VOLTAGE 208 V STAR/120 V SECONDARY VOLTAGE 3 POWER RATING IN KVA 115 DEG C TEMPERATURE RISE TRANSFORMER[T], ACME. BRAND APPLICABLE STANDARD NEC POWER RATING IN KVA - UOM KVA T-2A MODEL
  • 12.37 INCH W X 7.47 INCH D X 10.38 INCH H SIZE
  • 60 HZ FREQUENCY RATING
  • 3 PHASE(S)
  • UL, CSA APPROVAL
  • WALL MOUNTING
  • ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION
  • 3 KVA POWER RATING
  • 600 V DELTA PRIMARY VOLTAGE
  • 208 V STAR/120 V SECONDARY VOLTAGE
  • 3 POWER RATING IN KVA
  • 115 DEG C TEMPERATURE RISE
  • TRANSFORMER[T], ACME. BRAND
  • APPLICABLE STANDARD NEC
  • POWER RATING IN KVA - UOM KVA
  • T-2A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number T2A793301S
Product Name Dry Type General Purpose Transformer
Other Transformer Types / Applications General Purpose Transformer
Mounting Wall Mounted
Standards CSA; UL
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:0.11 CORE & WIRE Transformer, 0.3 - 475 MHz, 75Ω - TC9-1-75+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Down Transformer
View Details
2 suppliers
380V 480V 420V 440V Manufacturer Direct Hot Selling Three Phase Dry Type Voltage Transformer 3kVA 5kVA 8kVA - No.1601200742216 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
View Details
DIN Rail Transformers - 1235698 - RS Components, Ltd.
Specs
Mounting Din rail mount, screw mount
Standards RoHS
View Details
CCT Standard Transformer - 1497-B-BASX-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 80 VA
View Details