Hubbell Incorporated Dry Type General Purpose Transformer T2A533091S

Description
14.17 INCH W X 8.82 INCH D X 11.83 INCH H SIZE 60 HZ FREQUENCY RATING 3 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 6 KVA POWER RATING 480 V DELTA PRIMARY VOLTAGE 208 V STAR/120 V SECONDARY VOLTAGE 115 DEG C TEMPERATURE RISE COPPER WINDING TYPE (2) -5 PERCENT TAPS APPLICABLE STANDARD NEMA ST-20, NEC, ANSI T2A MODEL
Description
14.17 INCH W X 8.82 INCH D X 11.83 INCH H SIZE 60 HZ FREQUENCY RATING 3 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 6 KVA POWER RATING 480 V DELTA PRIMARY VOLTAGE 208 V STAR/120 V SECONDARY VOLTAGE 115 DEG C TEMPERATURE RISE COPPER WINDING TYPE (2) -5 PERCENT TAPS APPLICABLE STANDARD NEMA ST-20, NEC, ANSI T2A MODEL
Datasheet
Datasheet Summary
Powered by GS/AI

The Hubbell Dry Type General Purpose Transformer, part number T2A533091S, is designed for industrial and commercial applications with a power rating of 6 kVA. It operates at a primary voltage of 480 V Delta and provides a secondary voltage of 208 V Star/120 V. The transformer features a NEMA 3R enclosure, making it suitable for both indoor and outdoor use.

This model is encapsulated and has a totally enclosed construction, which protects against moisture and air, thereby preventing corrosion and insulation deterioration. It is equipped with copper windings and has a temperature rise of 115°C. The transformer includes two -5 percent taps for voltage adjustment and meets applicable standards such as NEMA ST-20, NEC, and ANSI.

The dimensions of the transformer are 14.17 inches in width, 8.82 inches in depth, and 11.83 inches in height, with a shipping weight of 140 lbs. It is designed for wall mounting and is UL and CSA approved, ensuring compliance with safety standards.

Datasheet Summary
Powered by GS/AI

The Hubbell Dry Type General Purpose Transformer, part number T2A533091S, is designed for industrial and commercial applications with a power rating of 6 kVA. It operates at a primary voltage of 480 V Delta and provides a secondary voltage of 208 V Star/120 V. The transformer features a NEMA 3R enclosure, making it suitable for both indoor and outdoor use.

This model is encapsulated and has a totally enclosed construction, which protects against moisture and air, thereby preventing corrosion and insulation deterioration. It is equipped with copper windings and has a temperature rise of 115°C. The transformer includes two -5 percent taps for voltage adjustment and meets applicable standards such as NEMA ST-20, NEC, and ANSI.

The dimensions of the transformer are 14.17 inches in width, 8.82 inches in depth, and 11.83 inches in height, with a shipping weight of 140 lbs. It is designed for wall mounting and is UL and CSA approved, ensuring compliance with safety standards.

Suppliers

Company
Product
Description
Supplier Links
Dry Type General Purpose Transformer - T2A533091S - Hubbell Incorporated
Orange, CT, USA
Dry Type General Purpose Transformer
T2A533091S
Dry Type General Purpose Transformer T2A533091S
14.17 INCH W X 8.82 INCH D X 11.83 INCH H SIZE 60 HZ FREQUENCY RATING 3 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 6 KVA POWER RATING 480 V DELTA PRIMARY VOLTAGE 208 V STAR/120 V SECONDARY VOLTAGE 115 DEG C TEMPERATURE RISE COPPER WINDING TYPE (2) -5 PERCENT TAPS APPLICABLE STANDARD NEMA ST-20, NEC, ANSI T2A MODEL
  • 14.17 INCH W X 8.82 INCH D X 11.83 INCH H SIZE
  • 60 HZ FREQUENCY RATING
  • 3 PHASE(S)
  • UL, CSA APPROVAL
  • INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION
  • WALL MOUNTING
  • NEMA 3R ENCLOSURE
  • ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION
  • 6 KVA POWER RATING
  • 480 V DELTA PRIMARY VOLTAGE
  • 208 V STAR/120 V SECONDARY VOLTAGE
  • 115 DEG C TEMPERATURE RISE
  • COPPER WINDING TYPE
  • (2) -5 PERCENT TAPS
  • APPLICABLE STANDARD NEMA ST-20, NEC, ANSI
  • T2A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number T2A533091S
Product Name Dry Type General Purpose Transformer
Other Transformer Types / Applications General Purpose Transformer
Mounting Wall Mounted
Standards CSA; UL
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Balun - 2312-QPP0020TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Transformers - C1173-ALD - ODG (Origin Data Global)
Specs
Category Signal
View Details
2 suppliers
PC Mount Split Pack™ Power Transformers - F12-090 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers