Hubbell Incorporated Dry Type General Purpose Transformer T2A527181

Description
31.9 INCH W X 26.88 INCH D X 35.47 INCH H SIZE 50/60 HZ FREQUENCY RATING 3 PHASE(S) UL, CSA APPROVAL FLOOR MOUNTING NEMA 3R ENCLOSURE 750 LB WEIGHT VENTILATED CONSTRUCTION 450/360 KVA POWER RATING 600/480 V PRIMARY VOLTAGE 480/380 V SECONDARY VOLTAGE 150 DEG C TEMPERATURE RISE ALUMINUM WINDING TYPE (2) 5 PERCENT TAPS
Datasheet
Description
31.9 INCH W X 26.88 INCH D X 35.47 INCH H SIZE 50/60 HZ FREQUENCY RATING 3 PHASE(S) UL, CSA APPROVAL FLOOR MOUNTING NEMA 3R ENCLOSURE 750 LB WEIGHT VENTILATED CONSTRUCTION 450/360 KVA POWER RATING 600/480 V PRIMARY VOLTAGE 480/380 V SECONDARY VOLTAGE 150 DEG C TEMPERATURE RISE ALUMINUM WINDING TYPE (2) 5 PERCENT TAPS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type General Purpose Transformer - T2A527181 - Hubbell Incorporated
Orange, CT, USA
Dry Type General Purpose Transformer
T2A527181
Dry Type General Purpose Transformer T2A527181
31.9 INCH W X 26.88 INCH D X 35.47 INCH H SIZE 50/60 HZ FREQUENCY RATING 3 PHASE(S) UL, CSA APPROVAL FLOOR MOUNTING NEMA 3R ENCLOSURE 750 LB WEIGHT VENTILATED CONSTRUCTION 450/360 KVA POWER RATING 600/480 V PRIMARY VOLTAGE 480/380 V SECONDARY VOLTAGE 150 DEG C TEMPERATURE RISE ALUMINUM WINDING TYPE (2) 5 PERCENT TAPS
  • 31.9 INCH W X 26.88 INCH D X 35.47 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • 3 PHASE(S)
  • UL, CSA APPROVAL
  • FLOOR MOUNTING
  • NEMA 3R ENCLOSURE
  • 750 LB WEIGHT
  • VENTILATED CONSTRUCTION
  • 450/360 KVA POWER RATING
  • 600/480 V PRIMARY VOLTAGE
  • 480/380 V SECONDARY VOLTAGE
  • 150 DEG C TEMPERATURE RISE
  • ALUMINUM WINDING TYPE
  • (2) 5 PERCENT TAPS
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number T2A527181
Product Name Dry Type General Purpose Transformer
Other Transformer Types / Applications General Purpose Transformer
Mounting Floor Mounted
Standards CSA; UL
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 4-1611469-0 - TE Connectivity
Specs
Mounting Foot
Standards Not EU ELV Compliant
Power Rating (VA) 75 VA
View Details
Audio Transformers - 1237207 - RS Components, Ltd.
Specs
Category Signal
Other Transformer Types / Applications Audio
Mounting Through hole
View Details
HA4060-AL Flyback Transformer for LT3751 - HA4060-AL - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
2 suppliers