Hubbell Incorporated Dry Type General Purpose Transformer T279746S

Description
13.5 INCH W X 10.8 INCH D X 15.19 INCH H SIZE 60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDUSTRIAL AND COMMERCIAL APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 10 KVA POWER RATING 120/208/240/277 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 115 DEG C TEMPERATURE RISE APPLICABLE STANDARD NEMA ST-20, NEC, ANSI ENCLOSURE MATERIAL STAINLESS STEEL T27974 MODEL
Datasheet
Description
13.5 INCH W X 10.8 INCH D X 15.19 INCH H SIZE 60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDUSTRIAL AND COMMERCIAL APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 10 KVA POWER RATING 120/208/240/277 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 115 DEG C TEMPERATURE RISE APPLICABLE STANDARD NEMA ST-20, NEC, ANSI ENCLOSURE MATERIAL STAINLESS STEEL T27974 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type General Purpose Transformer - T279746S - Hubbell Incorporated
Orange, CT, USA
Dry Type General Purpose Transformer
T279746S
Dry Type General Purpose Transformer T279746S
13.5 INCH W X 10.8 INCH D X 15.19 INCH H SIZE 60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDUSTRIAL AND COMMERCIAL APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 10 KVA POWER RATING 120/208/240/277 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 115 DEG C TEMPERATURE RISE APPLICABLE STANDARD NEMA ST-20, NEC, ANSI ENCLOSURE MATERIAL STAINLESS STEEL T27974 MODEL
  • 13.5 INCH W X 10.8 INCH D X 15.19 INCH H SIZE
  • 60 HZ FREQUENCY RATING
  • 1 PHASE(S)
  • UL, CSA APPROVAL
  • INDUSTRIAL AND COMMERCIAL APPLICATION
  • WALL MOUNTING
  • NEMA 3R ENCLOSURE
  • ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION
  • 10 KVA POWER RATING
  • 120/208/240/277 V PRIMARY VOLTAGE
  • 120/240 V SECONDARY VOLTAGE
  • 115 DEG C TEMPERATURE RISE
  • APPLICABLE STANDARD NEMA ST-20, NEC, ANSI
  • ENCLOSURE MATERIAL STAINLESS STEEL
  • T27974 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number T279746S
Product Name Dry Type General Purpose Transformer
Other Transformer Types / Applications General Purpose Transformer
Mounting Wall Mounted
Standards CSA; UL
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:4 CORE & WIRE Transformer, 0.1 - 300 MHz, 50Ω - TT4-1A-X65+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
3 Phase 3kva 5kva 7kva 10kva 15kva 30kva Step Down up Isolation Transformer - No.1601406855824 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details
Toroidal Transformers - 1233100 - RS Components, Ltd.
Specs
Mounting Surface mount
Standards RoHS
View Details
Isolation Transformer - 1321-3TH145-BA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details