Hubbell Incorporated Dry Type General Purpose Transformer T2536171S

Description
14.12 INCH W X 11.59 INCH D X 16.94 INCH H SIZE 60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 15 KVA POWER RATING 600 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 15 POWER RATING IN KVA 115 DEG C TEMPERATURE RISE TRANSFORMER[T], ACME. BRAND APPLICABLE STANDARD NEMA ST-20, NEC, ANSI WITH 3 WINDING POWER RATING IN KVA - UOM KVA T-2 MODEL
Datasheet
Description
14.12 INCH W X 11.59 INCH D X 16.94 INCH H SIZE 60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 15 KVA POWER RATING 600 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 15 POWER RATING IN KVA 115 DEG C TEMPERATURE RISE TRANSFORMER[T], ACME. BRAND APPLICABLE STANDARD NEMA ST-20, NEC, ANSI WITH 3 WINDING POWER RATING IN KVA - UOM KVA T-2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type General Purpose Transformer - T2536171S - Hubbell Incorporated
Orange, CT, USA
Dry Type General Purpose Transformer
T2536171S
Dry Type General Purpose Transformer T2536171S
14.12 INCH W X 11.59 INCH D X 16.94 INCH H SIZE 60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 15 KVA POWER RATING 600 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 15 POWER RATING IN KVA 115 DEG C TEMPERATURE RISE TRANSFORMER[T], ACME. BRAND APPLICABLE STANDARD NEMA ST-20, NEC, ANSI WITH 3 WINDING POWER RATING IN KVA - UOM KVA T-2 MODEL
  • 14.12 INCH W X 11.59 INCH D X 16.94 INCH H SIZE
  • 60 HZ FREQUENCY RATING
  • 1 PHASE(S)
  • UL, CSA APPROVAL
  • INDOOR/OUTDOOR APPLICATION
  • WALL MOUNTING
  • NEMA 3R ENCLOSURE
  • ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION
  • 15 KVA POWER RATING
  • 600 V PRIMARY VOLTAGE
  • 120/240 V SECONDARY VOLTAGE
  • 15 POWER RATING IN KVA
  • 115 DEG C TEMPERATURE RISE
  • TRANSFORMER[T], ACME. BRAND
  • APPLICABLE STANDARD NEMA ST-20, NEC, ANSI
  • WITH 3 WINDING
  • POWER RATING IN KVA - UOM KVA
  • T-2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number T2536171S
Product Name Dry Type General Purpose Transformer
Other Transformer Types / Applications General Purpose Transformer
Mounting Wall Mounted
Standards CSA; UL
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:2 CORE & WIRE Transformer, 0.07 - 200 MHz, 50Ω - T2-1T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
TDGC ac adjustable voltage regulator 380v 10kva three phase variable transformer - No.1601224835959 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details
PCB Transformers - 2016934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details
Control Circuit Transformer - 1497B-A6-M13-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 120 to 240 volts
Power Rating (VA) 250 VA
View Details