Hubbell Incorporated Dry Type Buck Boost Transformer T243571

Description
11.75 INCH W X 11.59 INCH D X 20.81 INCH H SIZE 60 HZ FREQUENCY RATING 3-JAN PHASE(S) OUTDOOR APPLICATION NEMA 3R ENCLOSURE TOTALLY ENCLOSED CONSTRUCTION 10 KVA POWER RATING 240 X 480 V PRIMARY VOLTAGE 24/48 V SECONDARY VOLTAGE APPROVAL UL, CSA OUTPUT CURRENT 416 AMPERE (24 V), 208 AMPERE (48 V) SERIES T24 MODEL
Datasheet
Description
11.75 INCH W X 11.59 INCH D X 20.81 INCH H SIZE 60 HZ FREQUENCY RATING 3-JAN PHASE(S) OUTDOOR APPLICATION NEMA 3R ENCLOSURE TOTALLY ENCLOSED CONSTRUCTION 10 KVA POWER RATING 240 X 480 V PRIMARY VOLTAGE 24/48 V SECONDARY VOLTAGE APPROVAL UL, CSA OUTPUT CURRENT 416 AMPERE (24 V), 208 AMPERE (48 V) SERIES T24 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type Buck Boost Transformer - T243571 - Hubbell Incorporated
Orange, CT, USA
Dry Type Buck Boost Transformer
T243571
Dry Type Buck Boost Transformer T243571
11.75 INCH W X 11.59 INCH D X 20.81 INCH H SIZE 60 HZ FREQUENCY RATING 3-JAN PHASE(S) OUTDOOR APPLICATION NEMA 3R ENCLOSURE TOTALLY ENCLOSED CONSTRUCTION 10 KVA POWER RATING 240 X 480 V PRIMARY VOLTAGE 24/48 V SECONDARY VOLTAGE APPROVAL UL, CSA OUTPUT CURRENT 416 AMPERE (24 V), 208 AMPERE (48 V) SERIES T24 MODEL
  • 11.75 INCH W X 11.59 INCH D X 20.81 INCH H SIZE
  • 60 HZ FREQUENCY RATING
  • 3-JAN PHASE(S)
  • OUTDOOR APPLICATION
  • NEMA 3R ENCLOSURE
  • TOTALLY ENCLOSED CONSTRUCTION
  • 10 KVA POWER RATING
  • 240 X 480 V PRIMARY VOLTAGE
  • 24/48 V SECONDARY VOLTAGE
  • APPROVAL UL, CSA
  • OUTPUT CURRENT 416 AMPERE (24 V), 208 AMPERE (48 V)
  • SERIES T24 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number T243571
Product Name Dry Type Buck Boost Transformer
Other Transformer Types / Applications Buck-Boost Transformers
Unlock Full Specs
to access all available technical data

Similar Products

FCT1-xxD3SL Forward Mode Transformers for 30 Watt Telecommunications - FCT1-240D3SL FCT1-240D3SLD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation; Telecom
View Details
3 Phase 3kva 5kva 7kva 10kva 15kva 30kva Step Down up Isolation Transformer - No.1601406855824 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details