Hubbell Incorporated Dry Type Buck Boost Transformer T213079

Description
13.5 INCH W X 10.84 INCH D X 21.19 INCH H SIZE 60 HZ FREQUENCY RATING 1/3 PHASE(S) OUTDOOR APPLICATION NEMA 3R ENCLOSURE 160 LB WEIGHT TOTALLY ENCLOSED CONSTRUCTION 10 KVA POWER RATING 120 X 240 V PRIMARY VOLTAGE 16/32 V SECONDARY VOLTAGE 10 POWER RATING IN KVA TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA APPLICABLE STANDARD NEC 450-4 POWER RATING IN KVA - UOM KVA
Datasheet
Description
13.5 INCH W X 10.84 INCH D X 21.19 INCH H SIZE 60 HZ FREQUENCY RATING 1/3 PHASE(S) OUTDOOR APPLICATION NEMA 3R ENCLOSURE 160 LB WEIGHT TOTALLY ENCLOSED CONSTRUCTION 10 KVA POWER RATING 120 X 240 V PRIMARY VOLTAGE 16/32 V SECONDARY VOLTAGE 10 POWER RATING IN KVA TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA APPLICABLE STANDARD NEC 450-4 POWER RATING IN KVA - UOM KVA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type Buck Boost Transformer - T213079 - Hubbell Incorporated
Orange, CT, USA
Dry Type Buck Boost Transformer
T213079
Dry Type Buck Boost Transformer T213079
13.5 INCH W X 10.84 INCH D X 21.19 INCH H SIZE 60 HZ FREQUENCY RATING 1/3 PHASE(S) OUTDOOR APPLICATION NEMA 3R ENCLOSURE 160 LB WEIGHT TOTALLY ENCLOSED CONSTRUCTION 10 KVA POWER RATING 120 X 240 V PRIMARY VOLTAGE 16/32 V SECONDARY VOLTAGE 10 POWER RATING IN KVA TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA APPLICABLE STANDARD NEC 450-4 POWER RATING IN KVA - UOM KVA
  • 13.5 INCH W X 10.84 INCH D X 21.19 INCH H SIZE
  • 60 HZ FREQUENCY RATING
  • 1/3 PHASE(S)
  • OUTDOOR APPLICATION
  • NEMA 3R ENCLOSURE
  • 160 LB WEIGHT
  • TOTALLY ENCLOSED CONSTRUCTION
  • 10 KVA POWER RATING
  • 120 X 240 V PRIMARY VOLTAGE
  • 16/32 V SECONDARY VOLTAGE
  • 10 POWER RATING IN KVA
  • TRANSFORMER[T], ACME. BRAND
  • APPROVAL UL, CSA
  • APPLICABLE STANDARD NEC 450-4
  • POWER RATING IN KVA - UOM KVA
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number T213079
Product Name Dry Type Buck Boost Transformer
Other Transformer Types / Applications Buck-Boost Transformers
Unlock Full Specs
to access all available technical data

Similar Products

1:1 LTCC Transformer, 2400 - 2500 MHz, 50Ω - BLGE1-252R+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
50HZ 60HZ Box-type Prefabricated Substation Transformer Converting Station - No.1601516598147 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air (optional feature); Oil (optional feature); Air conditioning cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details
PCB Transformers - 1739951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details
Control Circuit Transformer - 1497A-A3-M7-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 230 to 575 volts
Power Rating (VA) 100 VA
View Details