Hubbell Incorporated Dry Type Buck Boost Transformer T211689

Description
13.5 INCH W X 10.84 INCH D X 21.19 INCH H SIZE 60 HZ FREQUENCY RATING 1/3 PHASE(S) OUTDOOR APPLICATION NEMA 3R ENCLOSURE TOTALLY ENCLOSED CONSTRUCTION 10 KVA POWER RATING 120 X 240 V PRIMARY VOLTAGE 12/24 V SECONDARY VOLTAGE APPROVAL UL, CSA OUTPUT CURRENT 833 AMPERE (12 V), 416.6 AMPERE (24 V) T21 MODEL
Datasheet
Description
13.5 INCH W X 10.84 INCH D X 21.19 INCH H SIZE 60 HZ FREQUENCY RATING 1/3 PHASE(S) OUTDOOR APPLICATION NEMA 3R ENCLOSURE TOTALLY ENCLOSED CONSTRUCTION 10 KVA POWER RATING 120 X 240 V PRIMARY VOLTAGE 12/24 V SECONDARY VOLTAGE APPROVAL UL, CSA OUTPUT CURRENT 833 AMPERE (12 V), 416.6 AMPERE (24 V) T21 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type Buck Boost Transformer - T211689 - Hubbell Incorporated
Orange, CT, USA
Dry Type Buck Boost Transformer
T211689
Dry Type Buck Boost Transformer T211689
13.5 INCH W X 10.84 INCH D X 21.19 INCH H SIZE 60 HZ FREQUENCY RATING 1/3 PHASE(S) OUTDOOR APPLICATION NEMA 3R ENCLOSURE TOTALLY ENCLOSED CONSTRUCTION 10 KVA POWER RATING 120 X 240 V PRIMARY VOLTAGE 12/24 V SECONDARY VOLTAGE APPROVAL UL, CSA OUTPUT CURRENT 833 AMPERE (12 V), 416.6 AMPERE (24 V) T21 MODEL
  • 13.5 INCH W X 10.84 INCH D X 21.19 INCH H SIZE
  • 60 HZ FREQUENCY RATING
  • 1/3 PHASE(S)
  • OUTDOOR APPLICATION
  • NEMA 3R ENCLOSURE
  • TOTALLY ENCLOSED CONSTRUCTION
  • 10 KVA POWER RATING
  • 120 X 240 V PRIMARY VOLTAGE
  • 12/24 V SECONDARY VOLTAGE
  • APPROVAL UL, CSA
  • OUTPUT CURRENT 833 AMPERE (12 V), 416.6 AMPERE (24 V)
  • T21 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number T211689
Product Name Dry Type Buck Boost Transformer
Other Transformer Types / Applications Buck-Boost Transformers
Unlock Full Specs
to access all available technical data

Similar Products

1:25 CORE & WIRE Transformer, 0.02 - 30 MHz, 50Ω - TT25-1-X65+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
3KVA 5KVA 7KVA 10KVA Isolation Three Phase Power Transformer 15KVA 20KVA 30KVA 40KVA 50KVA 60KVA - No.1601522785882 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation (optional feature); Autotransformer; Power Transformer; Single Phase Transformer; Three Phase Transformers (optional feature)
View Details
PCB Transformers - 1213847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCB/SMD; Pcb mount
Standards RoHS
View Details
Control Circuit Transformer - 1497-BJ250 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 460 to 480 volts
Power Rating (VA) 250 VA
View Details