Hubbell Incorporated Encapsulated Control Transformer T181219

Description
10.31 INCH W X 7.13 INCH D X 14.77 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA APPLICABLE STANDARD PANEL MOUNTING 2000 VA POWER RATING 240 X 480 V PRIMARY VOLTAGE 120 V SECONDARY VOLTAGE 2000 POWER RATING IN VA 55 DEG C TEMPERATURE RISE TRANSFORMER[T], ACME. BRAND POWER RATING IN VA - UOM VA T-1 MODEL
Datasheet
Description
10.31 INCH W X 7.13 INCH D X 14.77 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA APPLICABLE STANDARD PANEL MOUNTING 2000 VA POWER RATING 240 X 480 V PRIMARY VOLTAGE 120 V SECONDARY VOLTAGE 2000 POWER RATING IN VA 55 DEG C TEMPERATURE RISE TRANSFORMER[T], ACME. BRAND POWER RATING IN VA - UOM VA T-1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encapsulated Control Transformer - T181219 - Hubbell Incorporated
Orange, CT, USA
Encapsulated Control Transformer
T181219
Encapsulated Control Transformer T181219
10.31 INCH W X 7.13 INCH D X 14.77 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA APPLICABLE STANDARD PANEL MOUNTING 2000 VA POWER RATING 240 X 480 V PRIMARY VOLTAGE 120 V SECONDARY VOLTAGE 2000 POWER RATING IN VA 55 DEG C TEMPERATURE RISE TRANSFORMER[T], ACME. BRAND POWER RATING IN VA - UOM VA T-1 MODEL
  • 10.31 INCH W X 7.13 INCH D X 14.77 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA APPROVAL
  • ANSI, NEMA APPLICABLE STANDARD
  • PANEL MOUNTING
  • 2000 VA POWER RATING
  • 240 X 480 V PRIMARY VOLTAGE
  • 120 V SECONDARY VOLTAGE
  • 2000 POWER RATING IN VA
  • 55 DEG C TEMPERATURE RISE
  • TRANSFORMER[T], ACME. BRAND
  • POWER RATING IN VA - UOM VA
  • T-1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number T181219
Product Name Encapsulated Control Transformer
Other Transformer Types / Applications Industrial Control Transformer
Mounting Panel Mounted
Standards ANSI; CSA; UL
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:1 CORE & WIRE Transformer, 650 - 4000 MHz, 50Ω - TC1-1-43X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
UL Listed 480v Delta to 120/240v Single-phase Split Transformer 5kVA 10kVA 15kVA 20kVA 30kVA - No.1601689676585 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details
Chassis Mounting Transformers - 1234241 - RS Components, Ltd.
Specs
Mounting Chassis; Din rail mount, screw mount
Standards RoHS
Operating Temperature -30 C (-22 F)
View Details
Control Circuit Transformer - 1497A-A1-M8-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 208 to 380 volts
Power Rating (VA) 50 VA
View Details