Hubbell Incorporated Encapsulated Control Transformer T181217

Description
10.31 INCH W X 7.13 INCH D X 13.1 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL NEMA APPLICABLE STANDARD 1000 VA POWER RATING 240 X 480 V PRIMARY VOLTAGE 120 V SECONDARY VOLTAGE 155 INSULATION CLASS 55 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 T1812 MODEL
Datasheet
Description
10.31 INCH W X 7.13 INCH D X 13.1 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL NEMA APPLICABLE STANDARD 1000 VA POWER RATING 240 X 480 V PRIMARY VOLTAGE 120 V SECONDARY VOLTAGE 155 INSULATION CLASS 55 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 T1812 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encapsulated Control Transformer - T181217 - Hubbell Incorporated
Orange, CT, USA
Encapsulated Control Transformer
T181217
Encapsulated Control Transformer T181217
10.31 INCH W X 7.13 INCH D X 13.1 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL NEMA APPLICABLE STANDARD 1000 VA POWER RATING 240 X 480 V PRIMARY VOLTAGE 120 V SECONDARY VOLTAGE 155 INSULATION CLASS 55 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 T1812 MODEL
  • 10.31 INCH W X 7.13 INCH D X 13.1 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA APPROVAL
  • NEMA APPLICABLE STANDARD
  • 1000 VA POWER RATING
  • 240 X 480 V PRIMARY VOLTAGE
  • 120 V SECONDARY VOLTAGE
  • 155 INSULATION CLASS
  • 55 DEG C TEMPERATURE RISE
  • NUMBER OF PHASES 1
  • T1812 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number T181217
Product Name Encapsulated Control Transformer
Other Transformer Types / Applications Industrial Control Transformer
Standards CSA; UL
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:1 LTCC Transformer, 1300 - 2000 MHz, 50Ω - NCS1-23+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
11KV 15KV Outdoor Prefabrical Substation Transformers High Voltage Compact Electrical Box Type Substation - No.1601518960741 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air (optional feature); Oil (optional feature); Air conditioning cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Substation Transformer; Three Phase Transformers
View Details
PCB Transformers - 2017094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details
Isolation Transformer - 1321-3TH275-BA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details