Hubbell Incorporated Fork Lug T1810F

Description
BRAZED SEAM BARREL TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL #8 TO #10 STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 0.74 INCH L X 0.37 INCH W WIRE STRIP LENGTH 9/32 INCH MATERIAL ELECTRO TIN PLATED COPPER T-F MODEL
Datasheet
Description
BRAZED SEAM BARREL TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL #8 TO #10 STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 0.74 INCH L X 0.37 INCH W WIRE STRIP LENGTH 9/32 INCH MATERIAL ELECTRO TIN PLATED COPPER T-F MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - T1810F - Hubbell Incorporated
Orange, CT, USA
Fork Lug
T1810F
Fork Lug T1810F
BRAZED SEAM BARREL TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL #8 TO #10 STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 0.74 INCH L X 0.37 INCH W WIRE STRIP LENGTH 9/32 INCH MATERIAL ELECTRO TIN PLATED COPPER T-F MODEL
  • BRAZED SEAM BARREL TYPE
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • #8 TO #10 STUD SIZE
  • NON-INSULATED INSULATION TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • DIMENSION 0.74 INCH L X 0.37 INCH W
  • WIRE STRIP LENGTH 9/32 INCH
  • MATERIAL ELECTRO TIN PLATED COPPER
  • T-F MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number T1810F
Product Name Fork Lug
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Connector Contacts - 104505-9 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Terminal Posts - 1796913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details