Hubbell Incorporated Dry Type Buck Boost Transformer T181057

Description
4.08 INCH W X 3.88 INCH D X 8.68 INCH H SIZE 50/60 HZ FREQUENCY RATING 1/3 PHASE(S) OUTDOOR APPLICATION NEMA 3R ENCLOSURE TOTALLY ENCLOSED CONSTRUCTION 0.25 KVA POWER RATING 120 X 240 V PRIMARY VOLTAGE 16/32 V SECONDARY VOLTAGE APPROVAL UL, CSA OUTPUT CURRENT 15.6 AMPERE (16 V), 7.8 AMPERE (32 V) T18 MODEL
Datasheet
Description
4.08 INCH W X 3.88 INCH D X 8.68 INCH H SIZE 50/60 HZ FREQUENCY RATING 1/3 PHASE(S) OUTDOOR APPLICATION NEMA 3R ENCLOSURE TOTALLY ENCLOSED CONSTRUCTION 0.25 KVA POWER RATING 120 X 240 V PRIMARY VOLTAGE 16/32 V SECONDARY VOLTAGE APPROVAL UL, CSA OUTPUT CURRENT 15.6 AMPERE (16 V), 7.8 AMPERE (32 V) T18 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type Buck Boost Transformer - T181057 - Hubbell Incorporated
Orange, CT, USA
Dry Type Buck Boost Transformer
T181057
Dry Type Buck Boost Transformer T181057
4.08 INCH W X 3.88 INCH D X 8.68 INCH H SIZE 50/60 HZ FREQUENCY RATING 1/3 PHASE(S) OUTDOOR APPLICATION NEMA 3R ENCLOSURE TOTALLY ENCLOSED CONSTRUCTION 0.25 KVA POWER RATING 120 X 240 V PRIMARY VOLTAGE 16/32 V SECONDARY VOLTAGE APPROVAL UL, CSA OUTPUT CURRENT 15.6 AMPERE (16 V), 7.8 AMPERE (32 V) T18 MODEL
  • 4.08 INCH W X 3.88 INCH D X 8.68 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • 1/3 PHASE(S)
  • OUTDOOR APPLICATION
  • NEMA 3R ENCLOSURE
  • TOTALLY ENCLOSED CONSTRUCTION
  • 0.25 KVA POWER RATING
  • 120 X 240 V PRIMARY VOLTAGE
  • 16/32 V SECONDARY VOLTAGE
  • APPROVAL UL, CSA
  • OUTPUT CURRENT 15.6 AMPERE (16 V), 7.8 AMPERE (32 V)
  • T18 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number T181057
Product Name Dry Type Buck Boost Transformer
Other Transformer Types / Applications Buck-Boost Transformers
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - Chokes & Reactors - 153L - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
2 suppliers
Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 6.00E6 Hz
View Details