Hubbell Incorporated Dry Type Buck Boost Transformer T181052

Description
4.75 INCH W X 4.51 INCH D X 9.68 INCH H SIZE 50/60 HZ FREQUENCY RATING 1/3 PHASE(S) OUTDOOR APPLICATION NEMA 3R ENCLOSURE TOTALLY ENCLOSED CONSTRUCTION 0.75 KVA POWER RATING 120 X 240 V PRIMARY VOLTAGE 12/24 V SECONDARY VOLTAGE APPROVAL UL, CSA OUTPUT CURRENT 62.5 AMPERE (12 V), 31.25 AMPERE (24 V) T18 MODEL
Datasheet
Description
4.75 INCH W X 4.51 INCH D X 9.68 INCH H SIZE 50/60 HZ FREQUENCY RATING 1/3 PHASE(S) OUTDOOR APPLICATION NEMA 3R ENCLOSURE TOTALLY ENCLOSED CONSTRUCTION 0.75 KVA POWER RATING 120 X 240 V PRIMARY VOLTAGE 12/24 V SECONDARY VOLTAGE APPROVAL UL, CSA OUTPUT CURRENT 62.5 AMPERE (12 V), 31.25 AMPERE (24 V) T18 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type Buck Boost Transformer - T181052 - Hubbell Incorporated
Orange, CT, USA
Dry Type Buck Boost Transformer
T181052
Dry Type Buck Boost Transformer T181052
4.75 INCH W X 4.51 INCH D X 9.68 INCH H SIZE 50/60 HZ FREQUENCY RATING 1/3 PHASE(S) OUTDOOR APPLICATION NEMA 3R ENCLOSURE TOTALLY ENCLOSED CONSTRUCTION 0.75 KVA POWER RATING 120 X 240 V PRIMARY VOLTAGE 12/24 V SECONDARY VOLTAGE APPROVAL UL, CSA OUTPUT CURRENT 62.5 AMPERE (12 V), 31.25 AMPERE (24 V) T18 MODEL
  • 4.75 INCH W X 4.51 INCH D X 9.68 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • 1/3 PHASE(S)
  • OUTDOOR APPLICATION
  • NEMA 3R ENCLOSURE
  • TOTALLY ENCLOSED CONSTRUCTION
  • 0.75 KVA POWER RATING
  • 120 X 240 V PRIMARY VOLTAGE
  • 12/24 V SECONDARY VOLTAGE
  • APPROVAL UL, CSA
  • OUTPUT CURRENT 62.5 AMPERE (12 V), 31.25 AMPERE (24 V)
  • T18 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number T181052
Product Name Dry Type Buck Boost Transformer
Other Transformer Types / Applications Buck-Boost Transformers
Unlock Full Specs
to access all available technical data

Similar Products

1:1 CORE & WIRE Transformer, 4.5 - 3000 MHz, 75Ω - TC1-1-13M-75+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
IP 54 Single Phase 3 Phase 110v to 220v Isolation Waterproof Transformer 10KVA 30KVA 50KVA 60KVA 100KVA 300KVA 500KVA for Outdoor Use - No.62043878896 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details
Toroidal Transformers - 1176060 - RS Components, Ltd.
Specs
Mounting Surface mount
Standards RoHS
Operating Temperature 105 C (221 F)
View Details
Control Circuit Transformer - 1497B-A14-M15-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 380 to 416 volts
Power Rating (VA) 3000 VA
View Details