Hubbell Incorporated Dry Type Buck Boost Transformer T181050

Description
4.37 INCH W X 4.2 INCH D X 9.06 INCH H SIZE 60 HZ FREQUENCY RATING 1 PHASE(S) INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 0.5 KVA POWER RATING 277/480 V PRIMARY VOLTAGE 208/277 V SECONDARY VOLTAGE 115 DEG C TEMPERATURE RISE COPPER WINDING TYPE APPLICABLE STANDARD NEMA ST-20, NEC, ANSI ENCLOSURE MATERIAL STAINLESS STEEL APPROVAL UL, CSA MOUNTING WALL SERIES GP12 MODEL
Datasheet
Description
4.37 INCH W X 4.2 INCH D X 9.06 INCH H SIZE 60 HZ FREQUENCY RATING 1 PHASE(S) INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 0.5 KVA POWER RATING 277/480 V PRIMARY VOLTAGE 208/277 V SECONDARY VOLTAGE 115 DEG C TEMPERATURE RISE COPPER WINDING TYPE APPLICABLE STANDARD NEMA ST-20, NEC, ANSI ENCLOSURE MATERIAL STAINLESS STEEL APPROVAL UL, CSA MOUNTING WALL SERIES GP12 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type Buck Boost Transformer - T181050 - Hubbell Incorporated
Orange, CT, USA
Dry Type Buck Boost Transformer
T181050
Dry Type Buck Boost Transformer T181050
4.37 INCH W X 4.2 INCH D X 9.06 INCH H SIZE 60 HZ FREQUENCY RATING 1 PHASE(S) INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION NEMA 3R ENCLOSURE ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION 0.5 KVA POWER RATING 277/480 V PRIMARY VOLTAGE 208/277 V SECONDARY VOLTAGE 115 DEG C TEMPERATURE RISE COPPER WINDING TYPE APPLICABLE STANDARD NEMA ST-20, NEC, ANSI ENCLOSURE MATERIAL STAINLESS STEEL APPROVAL UL, CSA MOUNTING WALL SERIES GP12 MODEL
  • 4.37 INCH W X 4.2 INCH D X 9.06 INCH H SIZE
  • 60 HZ FREQUENCY RATING
  • 1 PHASE(S)
  • INDOOR/OUTDOOR, INDUSTRIAL AND COMMERCIAL APPLICATION
  • NEMA 3R ENCLOSURE
  • ENCAPSULATED, TOTALLY ENCLOSED CONSTRUCTION
  • 0.5 KVA POWER RATING
  • 277/480 V PRIMARY VOLTAGE
  • 208/277 V SECONDARY VOLTAGE
  • 115 DEG C TEMPERATURE RISE
  • COPPER WINDING TYPE
  • APPLICABLE STANDARD NEMA ST-20, NEC, ANSI
  • ENCLOSURE MATERIAL STAINLESS STEEL
  • APPROVAL UL, CSA
  • MOUNTING WALL
  • SERIES GP12 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number T181050
Product Name Dry Type Buck Boost Transformer
Other Transformer Types / Applications Buck-Boost Transformers
Mounting Wall Mounted
Standards CSA; UL
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:1:1 CORE & WIRE Transformer, 0.1 - 200 MHz, 50Ω - T-622-KK81+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1600kva Dry Transformer 1500kva Three Phase Transformer 11KV 30KV 38.5KV - No.1601730105927 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
View Details
Toroidal Transformers - 1730139 - RS Components, Ltd.
Specs
Standards RoHS
View Details
CCT Multi-Tap Transformer - 1497-B-M4-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 80 VA
View Details