Hubbell Incorporated Low Voltage Lighting Transformer T179622S

Description
MAGNETIC TOGGLE ON/OFF BREAKER TYPE 4.66 INCH W X 4.57 INCH D X 11.68 INCH H SIZE UL, CSA APPROVAL 600 VA POWER RATING LEAD WIRE TERMINAL TYPE 120 V PRIMARY VOLTAGE 12 V SECONDARY VOLTAGE NUMBER OF PHASES 1 FREQUENCY 60 HZ T1796 MODEL
Datasheet
Description
MAGNETIC TOGGLE ON/OFF BREAKER TYPE 4.66 INCH W X 4.57 INCH D X 11.68 INCH H SIZE UL, CSA APPROVAL 600 VA POWER RATING LEAD WIRE TERMINAL TYPE 120 V PRIMARY VOLTAGE 12 V SECONDARY VOLTAGE NUMBER OF PHASES 1 FREQUENCY 60 HZ T1796 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Lighting Transformer - T179622S - Hubbell Incorporated
Orange, CT, USA
Low Voltage Lighting Transformer
T179622S
Low Voltage Lighting Transformer T179622S
MAGNETIC TOGGLE ON/OFF BREAKER TYPE 4.66 INCH W X 4.57 INCH D X 11.68 INCH H SIZE UL, CSA APPROVAL 600 VA POWER RATING LEAD WIRE TERMINAL TYPE 120 V PRIMARY VOLTAGE 12 V SECONDARY VOLTAGE NUMBER OF PHASES 1 FREQUENCY 60 HZ T1796 MODEL
  • MAGNETIC TOGGLE ON/OFF BREAKER TYPE
  • 4.66 INCH W X 4.57 INCH D X 11.68 INCH H SIZE
  • UL, CSA APPROVAL
  • 600 VA POWER RATING
  • LEAD WIRE TERMINAL TYPE
  • 120 V PRIMARY VOLTAGE
  • 12 V SECONDARY VOLTAGE
  • NUMBER OF PHASES 1
  • FREQUENCY 60 HZ
  • T1796 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number T179622S
Product Name Low Voltage Lighting Transformer
Other Transformer Types / Applications Lighting Transformer
Unlock Full Specs
to access all available technical data

Similar Products