Hubbell Incorporated Low Voltage Lighting Transformer T179621S

Description
PUSH TO RESET THERMAL BREAKER TYPE 4.66 INCH W X 4.57 INCH D X 11.68 INCH H SIZE UL, CSA APPROVAL 300 VA POWER RATING LEAD WIRE TERMINAL TYPE 120 V PRIMARY VOLTAGE 12 V SECONDARY VOLTAGE NUMBER OF PHASES 1 FREQUENCY 60 HZ T1796 MODEL
Datasheet
Description
PUSH TO RESET THERMAL BREAKER TYPE 4.66 INCH W X 4.57 INCH D X 11.68 INCH H SIZE UL, CSA APPROVAL 300 VA POWER RATING LEAD WIRE TERMINAL TYPE 120 V PRIMARY VOLTAGE 12 V SECONDARY VOLTAGE NUMBER OF PHASES 1 FREQUENCY 60 HZ T1796 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Lighting Transformer - T179621S - Hubbell Incorporated
Orange, CT, USA
Low Voltage Lighting Transformer
T179621S
Low Voltage Lighting Transformer T179621S
PUSH TO RESET THERMAL BREAKER TYPE 4.66 INCH W X 4.57 INCH D X 11.68 INCH H SIZE UL, CSA APPROVAL 300 VA POWER RATING LEAD WIRE TERMINAL TYPE 120 V PRIMARY VOLTAGE 12 V SECONDARY VOLTAGE NUMBER OF PHASES 1 FREQUENCY 60 HZ T1796 MODEL
  • PUSH TO RESET THERMAL BREAKER TYPE
  • 4.66 INCH W X 4.57 INCH D X 11.68 INCH H SIZE
  • UL, CSA APPROVAL
  • 300 VA POWER RATING
  • LEAD WIRE TERMINAL TYPE
  • 120 V PRIMARY VOLTAGE
  • 12 V SECONDARY VOLTAGE
  • NUMBER OF PHASES 1
  • FREQUENCY 60 HZ
  • T1796 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number T179621S
Product Name Low Voltage Lighting Transformer
Other Transformer Types / Applications Lighting Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:2 MMIC Transformer, 1.5 - 13 GHz, 50Ω - MTX2-133+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
800V to 400V Three Phase Dry Type Isolation Transformer 200KVA 250kva 300kva 400kva Delta/wye - No.10000036034487 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Solar Power Transformer; Three Phase Transformers
View Details
PCB Transformers - 2017230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details
Control Circuit Transformer - 1497A-A11-M6-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 220 to 480 volts
Power Rating (VA) 1000 VA
View Details