Hubbell Incorporated Encapsulated Control Transformer T153929

Description
10.31 INCH W X 7.13 INCH D X 14.77 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA APPLICABLE STANDARD PANEL MOUNTING 2000 VA POWER RATING 240/480/600 V PRIMARY VOLTAGE 100/120 V SECONDARY VOLTAGE 2000 POWER RATING IN VA 55 DEG C TEMPERATURE RISE TRANSFORMER[T], ACME. BRAND POWER RATING IN VA - UOM VA T-1 MODEL
Datasheet
Description
10.31 INCH W X 7.13 INCH D X 14.77 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA APPLICABLE STANDARD PANEL MOUNTING 2000 VA POWER RATING 240/480/600 V PRIMARY VOLTAGE 100/120 V SECONDARY VOLTAGE 2000 POWER RATING IN VA 55 DEG C TEMPERATURE RISE TRANSFORMER[T], ACME. BRAND POWER RATING IN VA - UOM VA T-1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encapsulated Control Transformer - T153929 - Hubbell Incorporated
Orange, CT, USA
Encapsulated Control Transformer
T153929
Encapsulated Control Transformer T153929
10.31 INCH W X 7.13 INCH D X 14.77 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA APPLICABLE STANDARD PANEL MOUNTING 2000 VA POWER RATING 240/480/600 V PRIMARY VOLTAGE 100/120 V SECONDARY VOLTAGE 2000 POWER RATING IN VA 55 DEG C TEMPERATURE RISE TRANSFORMER[T], ACME. BRAND POWER RATING IN VA - UOM VA T-1 MODEL
  • 10.31 INCH W X 7.13 INCH D X 14.77 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA APPROVAL
  • ANSI, NEMA APPLICABLE STANDARD
  • PANEL MOUNTING
  • 2000 VA POWER RATING
  • 240/480/600 V PRIMARY VOLTAGE
  • 100/120 V SECONDARY VOLTAGE
  • 2000 POWER RATING IN VA
  • 55 DEG C TEMPERATURE RISE
  • TRANSFORMER[T], ACME. BRAND
  • POWER RATING IN VA - UOM VA
  • T-1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number T153929
Product Name Encapsulated Control Transformer
Other Transformer Types / Applications Industrial Control Transformer
Mounting Panel Mounted
Standards ANSI; CSA; UL
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:0.25 CORE & WIRE Transformer, 30 - 512 MHz, 50/12.5Ω - TXA4-512HP+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Down Transformer
View Details
SCB13 SCB14 1000kVA 3 Phase Distribution Transformer Dry Type SCB 33KV 20KV 10KV/0.4KV Transformer for Industry Commerce - No.1601730018163 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
View Details
Audio Transformers - 1237214 - RS Components, Ltd.
Specs
Category Signal
Other Transformer Types / Applications Audio
Mounting Through hole
View Details
Control Circuit Transformer - 1497A-A2-M6-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 220 to 480 volts
Power Rating (VA) 75 VA
View Details