Hubbell Incorporated Dry Type General Purpose Transformer T153105

Description
3.89 INCH W X 3.67 INCH D X 7.16 INCH H SIZE 50/60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE TOTALLY ENCLOSED CONSTRUCTION 0.1 KVA POWER RATING 600 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE .1 POWER RATING IN KVA 115 DEG C TEMPERATURE RISE TRANSFORMER[T], ACME. BRAND APPLICABLE STANDARD NEMA ST-20, NEC, ANSI WITH 3 WINDING POWER RATING IN KVA - UOM KVA T-1 MODEL
Datasheet
Description
3.89 INCH W X 3.67 INCH D X 7.16 INCH H SIZE 50/60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE TOTALLY ENCLOSED CONSTRUCTION 0.1 KVA POWER RATING 600 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE .1 POWER RATING IN KVA 115 DEG C TEMPERATURE RISE TRANSFORMER[T], ACME. BRAND APPLICABLE STANDARD NEMA ST-20, NEC, ANSI WITH 3 WINDING POWER RATING IN KVA - UOM KVA T-1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type General Purpose Transformer - T153105 - Hubbell Incorporated
Orange, CT, USA
Dry Type General Purpose Transformer
T153105
Dry Type General Purpose Transformer T153105
3.89 INCH W X 3.67 INCH D X 7.16 INCH H SIZE 50/60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL INDOOR/OUTDOOR APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE TOTALLY ENCLOSED CONSTRUCTION 0.1 KVA POWER RATING 600 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE .1 POWER RATING IN KVA 115 DEG C TEMPERATURE RISE TRANSFORMER[T], ACME. BRAND APPLICABLE STANDARD NEMA ST-20, NEC, ANSI WITH 3 WINDING POWER RATING IN KVA - UOM KVA T-1 MODEL
  • 3.89 INCH W X 3.67 INCH D X 7.16 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • 1 PHASE(S)
  • UL, CSA APPROVAL
  • INDOOR/OUTDOOR APPLICATION
  • WALL MOUNTING
  • NEMA 3R ENCLOSURE
  • TOTALLY ENCLOSED CONSTRUCTION
  • 0.1 KVA POWER RATING
  • 600 V PRIMARY VOLTAGE
  • 120/240 V SECONDARY VOLTAGE
  • .1 POWER RATING IN KVA
  • 115 DEG C TEMPERATURE RISE
  • TRANSFORMER[T], ACME. BRAND
  • APPLICABLE STANDARD NEMA ST-20, NEC, ANSI
  • WITH 3 WINDING
  • POWER RATING IN KVA - UOM KVA
  • T-1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number T153105
Product Name Dry Type General Purpose Transformer
Other Transformer Types / Applications General Purpose Transformer
Mounting Wall Mounted
Standards CSA; UL
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:1.5 CORE & WIRE Transformer, DC - 2500 MHz, 50/75Ω - SFMP-5075+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
UL Listed 480V Y(480Y/277) to 120/208V Three/Single Transformer 75kVA 100kVA 150kVA - No.62043878898 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details
PCB Transformers - 1739737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
View Details
Isolation Transformer - 1321-3TH660-BB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details