Hubbell Incorporated Dry Type General Purpose Transformer T153005

Description
3.89 INCH W X 3.67 INCH D X 7.16 INCH H SIZE 60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL HARSH INDUSTRIAL LOCATIONS, CORROSIVE CHEMICAL EXPOSURE, WASTE WATER TREATMENT FACILITIES, COASTAL OR MARINE APPLICATIONS WITH HIGH SALT MIST APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE NON-VENTILATED CONSTRUCTION 0.1 KVA POWER RATING 240 X 480 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 115 DEG C TEMPERATURE RISE ALUMINUM WINDING TYPE
Datasheet
Description
3.89 INCH W X 3.67 INCH D X 7.16 INCH H SIZE 60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL HARSH INDUSTRIAL LOCATIONS, CORROSIVE CHEMICAL EXPOSURE, WASTE WATER TREATMENT FACILITIES, COASTAL OR MARINE APPLICATIONS WITH HIGH SALT MIST APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE NON-VENTILATED CONSTRUCTION 0.1 KVA POWER RATING 240 X 480 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 115 DEG C TEMPERATURE RISE ALUMINUM WINDING TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type General Purpose Transformer - T153005 - Hubbell Incorporated
Orange, CT, USA
Dry Type General Purpose Transformer
T153005
Dry Type General Purpose Transformer T153005
3.89 INCH W X 3.67 INCH D X 7.16 INCH H SIZE 60 HZ FREQUENCY RATING 1 PHASE(S) UL, CSA APPROVAL HARSH INDUSTRIAL LOCATIONS, CORROSIVE CHEMICAL EXPOSURE, WASTE WATER TREATMENT FACILITIES, COASTAL OR MARINE APPLICATIONS WITH HIGH SALT MIST APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE NON-VENTILATED CONSTRUCTION 0.1 KVA POWER RATING 240 X 480 V PRIMARY VOLTAGE 120/240 V SECONDARY VOLTAGE 115 DEG C TEMPERATURE RISE ALUMINUM WINDING TYPE
  • 3.89 INCH W X 3.67 INCH D X 7.16 INCH H SIZE
  • 60 HZ FREQUENCY RATING
  • 1 PHASE(S)
  • UL, CSA APPROVAL
  • HARSH INDUSTRIAL LOCATIONS, CORROSIVE CHEMICAL EXPOSURE, WASTE WATER TREATMENT FACILITIES, COASTAL OR MARINE APPLICATIONS WITH HIGH SALT MIST APPLICATION
  • WALL MOUNTING
  • NEMA 3R ENCLOSURE
  • NON-VENTILATED CONSTRUCTION
  • 0.1 KVA POWER RATING
  • 240 X 480 V PRIMARY VOLTAGE
  • 120/240 V SECONDARY VOLTAGE
  • 115 DEG C TEMPERATURE RISE
  • ALUMINUM WINDING TYPE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number T153005
Product Name Dry Type General Purpose Transformer
Other Transformer Types / Applications General Purpose Transformer
Mounting Wall Mounted
Standards CSA; UL
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:1 CORE & WIRE Transformer, 0.03 - 125 MHz, 50Ω - ADT1-6T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
50HZ 60HZ Box-type Prefabricated Substation Transformer Converting Station - No.1601516598147 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air (optional feature); Oil (optional feature); Air conditioning cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details
PCB Transformers - 1213823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCB/SMD; Pcb mount
Standards RoHS
View Details
Control Circuit Transformer - 1497B-A5-M11-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 550 to 600 volts
Power Rating (VA) 200 VA
View Details