Hubbell Incorporated Dry Type Buck Boost Transformer T113077

Description
10.31 INCH W X 7.13 INCH D X 14.38 INCH H SIZE 60 HZ FREQUENCY RATING 3-JAN PHASE(S) OUTDOOR APPLICATION NEMA 3R ENCLOSURE TOTALLY ENCLOSED CONSTRUCTION 5 KVA POWER RATING 120 X 240 V PRIMARY VOLTAGE 16/32 V SECONDARY VOLTAGE APPROVAL UL, CSA OUTPUT CURRENT 312 AMPERE (16 V), 156 AMPERE (32 V) SERIES T11 MODEL
Datasheet
Description
10.31 INCH W X 7.13 INCH D X 14.38 INCH H SIZE 60 HZ FREQUENCY RATING 3-JAN PHASE(S) OUTDOOR APPLICATION NEMA 3R ENCLOSURE TOTALLY ENCLOSED CONSTRUCTION 5 KVA POWER RATING 120 X 240 V PRIMARY VOLTAGE 16/32 V SECONDARY VOLTAGE APPROVAL UL, CSA OUTPUT CURRENT 312 AMPERE (16 V), 156 AMPERE (32 V) SERIES T11 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type Buck Boost Transformer - T113077 - Hubbell Incorporated
Orange, CT, USA
Dry Type Buck Boost Transformer
T113077
Dry Type Buck Boost Transformer T113077
10.31 INCH W X 7.13 INCH D X 14.38 INCH H SIZE 60 HZ FREQUENCY RATING 3-JAN PHASE(S) OUTDOOR APPLICATION NEMA 3R ENCLOSURE TOTALLY ENCLOSED CONSTRUCTION 5 KVA POWER RATING 120 X 240 V PRIMARY VOLTAGE 16/32 V SECONDARY VOLTAGE APPROVAL UL, CSA OUTPUT CURRENT 312 AMPERE (16 V), 156 AMPERE (32 V) SERIES T11 MODEL
  • 10.31 INCH W X 7.13 INCH D X 14.38 INCH H SIZE
  • 60 HZ FREQUENCY RATING
  • 3-JAN PHASE(S)
  • OUTDOOR APPLICATION
  • NEMA 3R ENCLOSURE
  • TOTALLY ENCLOSED CONSTRUCTION
  • 5 KVA POWER RATING
  • 120 X 240 V PRIMARY VOLTAGE
  • 16/32 V SECONDARY VOLTAGE
  • APPROVAL UL, CSA
  • OUTPUT CURRENT 312 AMPERE (16 V), 156 AMPERE (32 V)
  • SERIES T11 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number T113077
Product Name Dry Type Buck Boost Transformer
Other Transformer Types / Applications Buck-Boost Transformers
Unlock Full Specs
to access all available technical data

Similar Products

1:1 CORE & WIRE Transformer, 0.15 - 350 MHz, 50Ω - TC1-6X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
SCB13 SCB14 1000kVA 3 Phase Distribution Transformer Dry Type SCB 33KV 20KV 10KV/0.4KV Transformer for Industry Commerce - No.1601730018163 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
View Details
PCB Transformers - 1739945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details
Control Circuit Transformer - 1497-AJ200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 240 volts
Power Rating (VA) 200 VA
View Details