Hubbell Incorporated Dry Type Buck Boost Transformer T111684

Description
5.5 INCH W X 5.13 INCH D X 11.62 INCH H SIZE 60 HZ FREQUENCY RATING 1/3 PHASE(S) OUTDOOR APPLICATION NEMA 3R ENCLOSURE TOTALLY ENCLOSED CONSTRUCTION 1.5 KVA POWER RATING 120 X 240 V PRIMARY VOLTAGE 12/24 V SECONDARY VOLTAGE APPROVAL UL, CSA OUTPUT CURRENT 125 AMPERE (12 V), 62.5 AMPERE (24 V) T11 MODEL
Datasheet
Description
5.5 INCH W X 5.13 INCH D X 11.62 INCH H SIZE 60 HZ FREQUENCY RATING 1/3 PHASE(S) OUTDOOR APPLICATION NEMA 3R ENCLOSURE TOTALLY ENCLOSED CONSTRUCTION 1.5 KVA POWER RATING 120 X 240 V PRIMARY VOLTAGE 12/24 V SECONDARY VOLTAGE APPROVAL UL, CSA OUTPUT CURRENT 125 AMPERE (12 V), 62.5 AMPERE (24 V) T11 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type Buck Boost Transformer - T111684 - Hubbell Incorporated
Orange, CT, USA
Dry Type Buck Boost Transformer
T111684
Dry Type Buck Boost Transformer T111684
5.5 INCH W X 5.13 INCH D X 11.62 INCH H SIZE 60 HZ FREQUENCY RATING 1/3 PHASE(S) OUTDOOR APPLICATION NEMA 3R ENCLOSURE TOTALLY ENCLOSED CONSTRUCTION 1.5 KVA POWER RATING 120 X 240 V PRIMARY VOLTAGE 12/24 V SECONDARY VOLTAGE APPROVAL UL, CSA OUTPUT CURRENT 125 AMPERE (12 V), 62.5 AMPERE (24 V) T11 MODEL
  • 5.5 INCH W X 5.13 INCH D X 11.62 INCH H SIZE
  • 60 HZ FREQUENCY RATING
  • 1/3 PHASE(S)
  • OUTDOOR APPLICATION
  • NEMA 3R ENCLOSURE
  • TOTALLY ENCLOSED CONSTRUCTION
  • 1.5 KVA POWER RATING
  • 120 X 240 V PRIMARY VOLTAGE
  • 12/24 V SECONDARY VOLTAGE
  • APPROVAL UL, CSA
  • OUTPUT CURRENT 125 AMPERE (12 V), 62.5 AMPERE (24 V)
  • T11 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number T111684
Product Name Dry Type Buck Boost Transformer
Other Transformer Types / Applications Buck-Boost Transformers
Unlock Full Specs
to access all available technical data

Similar Products

1:2 LTCC Transformer, 2400 - 2500 MHz, 50Ω - BLJC2-252R+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
Manufacturer 100KVA 200KVA 300KVA 500KVA 1000KVA 1500KVA 3000KVA Three Phase Transformer - No.1601425297532 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details
Toroidal Transformers - 1176075 - RS Components, Ltd.
Specs
Mounting Surface mount
Standards RoHS
View Details
Control Circuit Transformer - 1497A-A3-M6-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 220 to 480 volts
Power Rating (VA) 100 VA
View Details