Hubbell Incorporated FORK LUG T106F

Description
LONG BARREL TYPE 14 AWG STRANDED, 12 AWG SOLID (COPPER) MIN. CONDUCTOR SIZE 10 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE UL, CSA APPROVAL #4 TO #6 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.74 INCH L X 0.28 INCH W MATERIAL ELECTRO TIN PLATED COPPER WIRE STRIP LENGTH 11/32 INCH T-F MODEL
Datasheet
Description
LONG BARREL TYPE 14 AWG STRANDED, 12 AWG SOLID (COPPER) MIN. CONDUCTOR SIZE 10 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE UL, CSA APPROVAL #4 TO #6 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.74 INCH L X 0.28 INCH W MATERIAL ELECTRO TIN PLATED COPPER WIRE STRIP LENGTH 11/32 INCH T-F MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FORK LUG - T106F - Hubbell Incorporated
Orange, CT, USA
FORK LUG
T106F
FORK LUG T106F
LONG BARREL TYPE 14 AWG STRANDED, 12 AWG SOLID (COPPER) MIN. CONDUCTOR SIZE 10 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE UL, CSA APPROVAL #4 TO #6 STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE SIZE 0.74 INCH L X 0.28 INCH W MATERIAL ELECTRO TIN PLATED COPPER WIRE STRIP LENGTH 11/32 INCH T-F MODEL
  • LONG BARREL TYPE
  • 14 AWG STRANDED, 12 AWG SOLID (COPPER) MIN. CONDUCTOR SIZE
  • 10 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • #4 TO #6 STUD SIZE
  • NON INSULATED INSULATION TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 0.74 INCH L X 0.28 INCH W
  • MATERIAL ELECTRO TIN PLATED COPPER
  • WIRE STRIP LENGTH 11/32 INCH
  • T-F MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number T106F
Product Name FORK LUG
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2206.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Bootlace Ferrules - 1787300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
Male Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details