Hubbell Incorporated Fork Lug T1014F

Description
BRAZED SEAM BARREL TYPE 12 AWG SOLID, 14 AWG STRANDED MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 1/4 INCH STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 1 INCH L X 0.5 INCH W WIRE STRIP LENGTH 11/32 INCH MATERIAL ELECTRO TIN PLATED COPPER T-F MODEL
Datasheet
Description
BRAZED SEAM BARREL TYPE 12 AWG SOLID, 14 AWG STRANDED MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 1/4 INCH STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 1 INCH L X 0.5 INCH W WIRE STRIP LENGTH 11/32 INCH MATERIAL ELECTRO TIN PLATED COPPER T-F MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - T1014F - Hubbell Incorporated
Orange, CT, USA
Fork Lug
T1014F
Fork Lug T1014F
BRAZED SEAM BARREL TYPE 12 AWG SOLID, 14 AWG STRANDED MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 1/4 INCH STUD SIZE NON-INSULATED INSULATION TYPE HYLUG[TM] BRAND ROHS COMPATIBLE DIMENSION 1 INCH L X 0.5 INCH W WIRE STRIP LENGTH 11/32 INCH MATERIAL ELECTRO TIN PLATED COPPER T-F MODEL
  • BRAZED SEAM BARREL TYPE
  • 12 AWG SOLID, 14 AWG STRANDED MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 1/4 INCH STUD SIZE
  • NON-INSULATED INSULATION TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • DIMENSION 1 INCH L X 0.5 INCH W
  • WIRE STRIP LENGTH 11/32 INCH
  • MATERIAL ELECTRO TIN PLATED COPPER
  • T-F MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number T1014F
Product Name Fork Lug
Terminal Type Fork Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 73396-403LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
PCB & Surface Mount Screw Terminals - OP-075-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Bootlace Ferrules - 1571250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details