Hubbell Wiring Device-Kellems Standard Wall Plate SWS264-LABN

Description
STRAIGHT TYPE; BRUSHED NICKEL (END CAP TRIM) FINISH; LIGHT ALMOND (BASE) COLOR; (4) DECORATOR CONFIGURATION; 4 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 8.5 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
STRAIGHT TYPE; BRUSHED NICKEL (END CAP TRIM) FINISH; LIGHT ALMOND (BASE) COLOR; (4) DECORATOR CONFIGURATION; 4 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 8.5 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SWS264-LABN - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SWS264-LABN
Standard Wall Plate SWS264-LABN
STRAIGHT TYPE; BRUSHED NICKEL (END CAP TRIM) FINISH; LIGHT ALMOND (BASE) COLOR; (4) DECORATOR CONFIGURATION; 4 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 8.5 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6

STRAIGHT TYPE; BRUSHED NICKEL (END CAP TRIM) FINISH; LIGHT ALMOND (BASE) COLOR; (4) DECORATOR CONFIGURATION; 4 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 8.5 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SWS264-LABN
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products