Hubbell Wiring Device-Kellems Standard Wall Plate SWS263-LASS

Description
STRAIGHT TYPE; STAINLESS STEEL (END CAP TRIM) FINISH; LIGHT ALMOND (BASE) COLOR; (3) DECORATOR CONFIGURATION; 3 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
STRAIGHT TYPE; STAINLESS STEEL (END CAP TRIM) FINISH; LIGHT ALMOND (BASE) COLOR; (3) DECORATOR CONFIGURATION; 3 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SWS263-LASS - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SWS263-LASS
Standard Wall Plate SWS263-LASS
STRAIGHT TYPE; STAINLESS STEEL (END CAP TRIM) FINISH; LIGHT ALMOND (BASE) COLOR; (3) DECORATOR CONFIGURATION; 3 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6

STRAIGHT TYPE; STAINLESS STEEL (END CAP TRIM) FINISH; LIGHT ALMOND (BASE) COLOR; (3) DECORATOR CONFIGURATION; 3 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SWS263-LASS
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products