Hubbell Wiring Device-Kellems Standard Wall Plate SWS263-BKAB

Description
STRAIGHT TYPE; AGED BRONZE (END CAP TRIM) FINISH; BLACK (BASE) COLOR; (3) DECORATOR CONFIGURATION; 3 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
STRAIGHT TYPE; AGED BRONZE (END CAP TRIM) FINISH; BLACK (BASE) COLOR; (3) DECORATOR CONFIGURATION; 3 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Standard Wall Plate
SWS263-BKAB
Standard Wall Plate SWS263-BKAB
STRAIGHT TYPE; AGED BRONZE (END CAP TRIM) FINISH; BLACK (BASE) COLOR; (3) DECORATOR CONFIGURATION; 3 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6

STRAIGHT TYPE; AGED BRONZE (END CAP TRIM) FINISH; BLACK (BASE) COLOR; (3) DECORATOR CONFIGURATION; 3 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 6.75 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SWS263-BKAB
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684286 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Plastic; Plastic
View Details