Hubbell Wiring Device-Kellems Standard Wall Plate SWS262-LAACCC10

Description
STRAIGHT TYPE; AGED COPPER (END CAP TRIM) FINISH; LIGHT ALMOND (BASE) COLOR; (2) DECORATOR CONFIGURATION; 2 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 4.901 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
STRAIGHT TYPE; AGED COPPER (END CAP TRIM) FINISH; LIGHT ALMOND (BASE) COLOR; (2) DECORATOR CONFIGURATION; 2 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 4.901 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SWS262-LAACCC10 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SWS262-LAACCC10
Standard Wall Plate SWS262-LAACCC10
STRAIGHT TYPE; AGED COPPER (END CAP TRIM) FINISH; LIGHT ALMOND (BASE) COLOR; (2) DECORATOR CONFIGURATION; 2 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 4.901 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6

STRAIGHT TYPE; AGED COPPER (END CAP TRIM) FINISH; LIGHT ALMOND (BASE) COLOR; (2) DECORATOR CONFIGURATION; 2 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 4.901 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SWS262-LAACCC10
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang φ40.5mm Diameter Single Device Wall Plates, Thermoplastic Standard Size Glossy Finish - 3088 - Suzhou Ele Mfg Co., Ltd.
Specs
Opening / Devices One
Material Plastic; Thermoplastic
View Details
Light Switch Covers - 3418662 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Standard Wall Plate - 21572 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type Toggle Switch Plate
Material Steel
View Details