Hubbell Wiring Device-Kellems Standard Wall Plate SWS26-BKABCC10

Description
STRAIGHT TYPE; AGED BRONZE (END CAP TRIM) FINISH; BLACK (BASE) COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
STRAIGHT TYPE; AGED BRONZE (END CAP TRIM) FINISH; BLACK (BASE) COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Standard Wall Plate
SWS26-BKABCC10
Standard Wall Plate SWS26-BKABCC10
STRAIGHT TYPE; AGED BRONZE (END CAP TRIM) FINISH; BLACK (BASE) COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6

STRAIGHT TYPE; AGED BRONZE (END CAP TRIM) FINISH; BLACK (BASE) COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); SIGNATURE[TM] BRAND; OVERALL DIMENSION 3.1 INCH W X 4.87 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SWS26-BKABCC10
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1691899 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Stainless steel
View Details
Standard Wall Plate - 41057 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover
Material Steel
View Details